Tripp Lite by Eaton Fiber Optic Mode Conditioning Patch Cable (ST/LC), 1M (3-ft.) N422-01M

Description
Tripp Lites Mode Conditioning Cables are designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuses the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance lengths for operating Gigabit Ethernet. A mode conditioning patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber. Features Use Singlemode Transceivers on Multimode Fiber Backbones 62.5/125 and 8.3/125 Offsets the Singlemode Laser/LED launch from the center of a Multimode fiber Available in a variety of connector combinations
Request a Quote Datasheet
Description
Tripp Lites Mode Conditioning Cables are designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuses the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance lengths for operating Gigabit Ethernet. A mode conditioning patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber. Features Use Singlemode Transceivers on Multimode Fiber Backbones 62.5/125 and 8.3/125 Offsets the Singlemode Laser/LED launch from the center of a Multimode fiber Available in a variety of connector combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Mode Conditioning Patch Cable (ST/LC), 1M (3-ft.) - N422-01M - Tripp Lite by Eaton
Chicago, IL, United States
Fiber Optic Mode Conditioning Patch Cable (ST/LC), 1M (3-ft.)
N422-01M
Fiber Optic Mode Conditioning Patch Cable (ST/LC), 1M (3-ft.) N422-01M
Tripp Lites Mode Conditioning Cables are designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuses the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance lengths for operating Gigabit Ethernet. A mode conditioning patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber. Features Use Singlemode Transceivers on Multimode Fiber Backbones 62.5/125 and 8.3/125 Offsets the Singlemode Laser/LED launch from the center of a Multimode fiber Available in a variety of connector combinations

Tripp Lites Mode Conditioning Cables are designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuses the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance lengths for operating Gigabit Ethernet. A mode conditioning patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber.

Features

  • Use Singlemode Transceivers on Multimode Fiber Backbones
  • 62.5/125 and 8.3/125
  • Offsets the Singlemode Laser/LED launch from the center of a Multimode fiber
  • Available in a variety of connector combinations
Supplier's Site
Fiber Optic Cables - N422-01M-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
N422-01M-ND
Fiber Optic Cables N422-01M-ND
Cable Fiber Optic LC Duplex To ST (2) 8.3/125, 62.5/125 3.3' (1.0m)

Cable Fiber Optic LC Duplex To ST (2) 8.3/125, 62.5/125 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N422-01M
Fiber Optic Cable Assemblies N422-01M
Fiber Optic Cable Assemblies Tripp Lite 1M Fiber Optic Mode Conditioning Patch Cable ST/LC 3ft

Fiber Optic Cable Assemblies Tripp Lite 1M Fiber Optic Mode Conditioning Patch Cable ST/LC 3ft

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N422-01M N422-01M-ND N422-01M
Product Name Fiber Optic Mode Conditioning Patch Cable (ST/LC), 1M (3-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Patchcords Duplex
Number of Fibers 2
Core Size 8.3 to 62.5 µm (0.3268 to 2.46 mils) 8.3 to 125 µm (0.3268 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical Fiber, Singlemode, 633-780 nm, 0.10-0.14 NA - F-SV - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1000 to 0.1400
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details