Tripp Lite by Eaton Fiber Optic Mode Conditioning Patch Cable ( SC / Mode Conditioning to ST ), 3M (10-ft.) N420-03M

Description
Tripp Lites N420-03M, SC/Mode Conditioning to ST Fiber Patch Cable, is designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuses the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance lengths for operating Gigabit Ethernet. A mode conditioning patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber. Features SC / Mode Conditioning to ST Duplex Fiber Patch Cable - 3 Meter 62.5/125 and 8.3/125 Use Singlemode Transceivers on Multimode Fiber Backbones Offsets the Singlemode Laser launch from the center of a Multimode fiber Available in a variety of connector combinations
Request a Quote Datasheet
Description
Tripp Lites N420-03M, SC/Mode Conditioning to ST Fiber Patch Cable, is designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuses the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance lengths for operating Gigabit Ethernet. A mode conditioning patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber. Features SC / Mode Conditioning to ST Duplex Fiber Patch Cable - 3 Meter 62.5/125 and 8.3/125 Use Singlemode Transceivers on Multimode Fiber Backbones Offsets the Singlemode Laser launch from the center of a Multimode fiber Available in a variety of connector combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Mode Conditioning Patch Cable ( SC / Mode Conditioning to ST ), 3M (10-ft.) - N420-03M - Tripp Lite by Eaton
Chicago, IL, United States
Fiber Optic Mode Conditioning Patch Cable ( SC / Mode Conditioning to ST ), 3M (10-ft.)
N420-03M
Fiber Optic Mode Conditioning Patch Cable ( SC / Mode Conditioning to ST ), 3M (10-ft.) N420-03M
Tripp Lites N420-03M, SC/Mode Conditioning to ST Fiber Patch Cable, is designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuses the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance lengths for operating Gigabit Ethernet. A mode conditioning patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber. Features SC / Mode Conditioning to ST Duplex Fiber Patch Cable - 3 Meter 62.5/125 and 8.3/125 Use Singlemode Transceivers on Multimode Fiber Backbones Offsets the Singlemode Laser launch from the center of a Multimode fiber Available in a variety of connector combinations

Tripp Lites N420-03M, SC/Mode Conditioning to ST Fiber Patch Cable, is designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuses the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance lengths for operating Gigabit Ethernet. A mode conditioning patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber.

Features

  • SC / Mode Conditioning to ST Duplex Fiber Patch Cable - 3 Meter
  • 62.5/125 and 8.3/125
  • Use Singlemode Transceivers on Multimode Fiber Backbones
  • Offsets the Singlemode Laser launch from the center of a Multimode fiber
  • Available in a variety of connector combinations
Supplier's Site
Fiber Optic Cables - N420-03M-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
N420-03M-ND
Fiber Optic Cables N420-03M-ND
Cable Fiber Optic SC Duplex To ST (2) 8.3/125, 62.5/125 9.8' (3.0m)

Cable Fiber Optic SC Duplex To ST (2) 8.3/125, 62.5/125 9.8' (3.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N420-03M
Fiber Optic Cable Assemblies N420-03M
Fiber Optic Cable Assemblies Tripp Lite 3M Fiber Optic Mode Conditioning Patch Cable ST/SC 10ft

Fiber Optic Cable Assemblies Tripp Lite 3M Fiber Optic Mode Conditioning Patch Cable ST/SC 10ft

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N420-03M N420-03M-ND N420-03M
Product Name Fiber Optic Mode Conditioning Patch Cable ( SC / Mode Conditioning to ST ), 3M (10-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Patchcords Duplex
Number of Fibers 2
Core Size 8.3 to 62.5 µm (0.3268 to 2.46 mils) 8.3 to 125 µm (0.3268 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00006 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details