Tripp Lite by Eaton Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/FC), 2M (6-ft.) N378-02M

Description
Tripp Lite's 2-meter, single mode duplex fiber optic LC/FC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has LC connectors on one end, FC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications. Features Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 2-meter. Connectors: 2 LC and 2 FC connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet
Description
Tripp Lite's 2-meter, single mode duplex fiber optic LC/FC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has LC connectors on one end, FC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications. Features Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 2-meter. Connectors: 2 LC and 2 FC connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/FC), 2M (6-ft.) - N378-02M - Tripp Lite by Eaton
Chicago, IL, United States
Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/FC), 2M (6-ft.)
N378-02M
Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/FC), 2M (6-ft.) N378-02M
Tripp Lite's 2-meter, single mode duplex fiber optic LC/FC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has LC connectors on one end, FC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications. Features Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 2-meter. Connectors: 2 LC and 2 FC connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)

Tripp Lite's 2-meter, single mode duplex fiber optic LC/FC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has LC connectors on one end, FC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications.

Features

  • Manufactured from 8.3/125 duplex (zipcord) fiber
  • PVC jacket
  • Length: 2-meter. Connectors: 2 LC and 2 FC connectors on each end
  • Insertion loss testing performed on every connector (0.2db typical) and provided with cable
  • Beveled edge on ends of glass makes insertion of plug a breeze
  • Fiber made from glass (not a polymer)
  • Fiber optic distributed data interface (FDDI) rated
  • OFNR (riser rated)
Supplier's Site
Fiber Optic Cables - TL2546-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
TL2546-ND
Fiber Optic Cables TL2546-ND
Cable Fiber Optic LC Duplex To FC (2) 8.3/125 6.6' (2.0m)

Cable Fiber Optic LC Duplex To FC (2) 8.3/125 6.6' (2.0m)

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number N378-02M TL2546-ND
Product Name Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/FC), 2M (6-ft.) Fiber Optic Cables
Cable Type Duplex; Patchcords Duplex
Fiber Mode SingleMode SingleMode
Number of Fibers 2
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. - F-SV-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details