Tripp Lite by Eaton Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/SC), 1M (3-ft.) N366-01M

Description
Tripp Lite's 1-meter, single mode duplex fiber optic LC/SC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications. Features Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 1-meter. Connectors: 2 SC and 2 LC connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet
Description
Tripp Lite's 1-meter, single mode duplex fiber optic LC/SC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications. Features Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 1-meter. Connectors: 2 SC and 2 LC connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/SC), 1M (3-ft.) - N366-01M - Tripp Lite by Eaton
Chicago, IL, United States
Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/SC), 1M (3-ft.)
N366-01M
Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/SC), 1M (3-ft.) N366-01M
Tripp Lite's 1-meter, single mode duplex fiber optic LC/SC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications. Features Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 1-meter. Connectors: 2 SC and 2 LC connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)

Tripp Lite's 1-meter, single mode duplex fiber optic LC/SC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications.

Features

  • Manufactured from 8.3/125 duplex (zipcord) fiber
  • PVC jacket
  • Length: 1-meter. Connectors: 2 SC and 2 LC connectors on each end
  • Insertion loss testing performed on every connector (0.2db typical) and provided with cable
  • Beveled edge on ends of glass makes insertion of plug a breeze
  • Fiber made from glass (not a polymer)
  • Fiber optic distributed data interface (FDDI) rated
  • OFNR (riser rated)
Supplier's Site
Fiber Optic Cables - TL1829-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
TL1829-ND
Fiber Optic Cables TL1829-ND
Cable Fiber Optic LC Duplex To SC Duplex 8.3/125 3.3' (1.0m)

Cable Fiber Optic LC Duplex To SC Duplex 8.3/125 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N366-01M
Fiber Optic Cable Assemblies N366-01M
Fiber Optic Cable Assemblies DUPLEX SNGLIMODE 3' PVC 8.3/125 LC/SC

Fiber Optic Cable Assemblies DUPLEX SNGLIMODE 3' PVC 8.3/125 LC/SC

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N366-01M TL1829-ND N366-01M
Product Name Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/SC), 1M (3-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex; Patchcords Duplex Duplex
Fiber Mode SingleMode SingleMode
Number of Fibers 2 2 Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details