PATCH CABLE, DUPLEX SM, SC-SC, 49FT, YEL; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
FIBER OPTIC CBL SC-SC DUPLEX 15M
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 53M1688 | N356-15M |
| Product Name | Patch Cable, Duplex Sm, Sc-Sc, 49Ft, Yel; Connector Type A Eaton Tripp Lite | Cable Assemblies - Fiber Optic Cables |
| Product Type | Patch |