Tripp Lite by Eaton Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC) - Red, 1M (3-ft.) N320-01M-RD

Description
Tripp Lite's Red, 1-meter multimode duplex micron fiber optic LC/LC patch cable is manufactured from 62.5/125 zipcord fiber. The cable has LC connectors on each end, a PVC jacket, and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Ideal for color coding the cable plant. Features Manufactured from 62.5/125 duplex (zipcord) fiber Red PVC jacket Length: 1 meter Connectors: LC connector on each end Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI)and OFNR rated
Request a Quote Datasheet
Description
Tripp Lite's Red, 1-meter multimode duplex micron fiber optic LC/LC patch cable is manufactured from 62.5/125 zipcord fiber. The cable has LC connectors on each end, a PVC jacket, and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Ideal for color coding the cable plant. Features Manufactured from 62.5/125 duplex (zipcord) fiber Red PVC jacket Length: 1 meter Connectors: LC connector on each end Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI)and OFNR rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC) - Red, 1M (3-ft.) - N320-01M-RD - Tripp Lite by Eaton
Chicago, IL, United States
Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC) - Red, 1M (3-ft.)
N320-01M-RD
Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC) - Red, 1M (3-ft.) N320-01M-RD
Tripp Lite's Red, 1-meter multimode duplex micron fiber optic LC/LC patch cable is manufactured from 62.5/125 zipcord fiber. The cable has LC connectors on each end, a PVC jacket, and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Ideal for color coding the cable plant. Features Manufactured from 62.5/125 duplex (zipcord) fiber Red PVC jacket Length: 1 meter Connectors: LC connector on each end Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI)and OFNR rated

Tripp Lite's Red, 1-meter multimode duplex micron fiber optic LC/LC patch cable is manufactured from 62.5/125 zipcord fiber. The cable has LC connectors on each end, a PVC jacket, and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Ideal for color coding the cable plant.

Features

  • Manufactured from 62.5/125 duplex (zipcord) fiber
  • Red PVC jacket
  • Length: 1 meter Connectors: LC connector on each end
  • Fiber made from glass (not a polymer)
  • Fiber optic distributed data interface (FDDI)and OFNR rated
Supplier's Site
Fiber Optic Cables - N320-01M-RD-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
N320-01M-RD-ND
Fiber Optic Cables N320-01M-RD-ND
Cable Fiber Optic LC Duplex To LC Duplex 62.5/125 3.3' (1.0m)

Cable Fiber Optic LC Duplex To LC Duplex 62.5/125 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N320-01M-RD
Fiber Optic Cable Assemblies N320-01M-RD
Fiber Optic Cable Assemblies Duplx Multimode 62.5 /125(LC/LC)1M-3FT-R

Fiber Optic Cable Assemblies Duplx Multimode 62.5 /125(LC/LC)1M-3FT-R

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N320-01M-RD N320-01M-RD-ND N320-01M-RD
Product Name Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC) - Red, 1M (3-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex; Patchcords Duplex
Fiber Mode Multimode Multimode Multimode
Number of Fibers 2 2 Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC - F-SBC-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers