Tripp Lite by Eaton SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU2M Compatible, Black, 2M (6-ft.) N280-02M-BK

Description
Tripp Lite's Small Form Factor Pluggable ( SFP+ ) passive copper cables are a high performance connectivity solution supporting 10Gbps Ethernet and Fibre Channel applications. Constructed with 24AWG to 30AWG (depending on length), 100ohm Twinaxial cable, Tripp Lite cables exceed the specs on most OEM cables, at a fraction of the cost. SFP+ cables were developed as cost effective, low power alternatives to fiber optic cables, in high speed interconnect applications, such as network storage and enterprise networking. See "Features" tab for additional compatibility information. Features 2 m. (6 ft.) Black 30Awg SFP+ High Speed Passive Copper 10Gbps Cable Fully compliant to MSA SFF-8431 specification Equivalent to Cisco SFP-H10GB-CU2M (See the Support tab on this web page for additional cross references) Use in 10Gbps Ethernet and Fibre Channel applications 100ohm Twinaxial cable, Diecast metal shells, pull-to-release latching Support for 1x, 2x, 4x and 8x Fiber Channel data rates Hot-Pluggable SFP 20PIN footprint Low power consumption
Request a Quote Datasheet
Description
Tripp Lite's Small Form Factor Pluggable ( SFP+ ) passive copper cables are a high performance connectivity solution supporting 10Gbps Ethernet and Fibre Channel applications. Constructed with 24AWG to 30AWG (depending on length), 100ohm Twinaxial cable, Tripp Lite cables exceed the specs on most OEM cables, at a fraction of the cost. SFP+ cables were developed as cost effective, low power alternatives to fiber optic cables, in high speed interconnect applications, such as network storage and enterprise networking. See "Features" tab for additional compatibility information. Features 2 m. (6 ft.) Black 30Awg SFP+ High Speed Passive Copper 10Gbps Cable Fully compliant to MSA SFF-8431 specification Equivalent to Cisco SFP-H10GB-CU2M (See the Support tab on this web page for additional cross references) Use in 10Gbps Ethernet and Fibre Channel applications 100ohm Twinaxial cable, Diecast metal shells, pull-to-release latching Support for 1x, 2x, 4x and 8x Fiber Channel data rates Hot-Pluggable SFP 20PIN footprint Low power consumption
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU2M Compatible, Black, 2M (6-ft.) - N280-02M-BK - Tripp Lite by Eaton
Chicago, IL, United States
SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU2M Compatible, Black, 2M (6-ft.)
N280-02M-BK
SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU2M Compatible, Black, 2M (6-ft.) N280-02M-BK
Tripp Lite's Small Form Factor Pluggable ( SFP+ ) passive copper cables are a high performance connectivity solution supporting 10Gbps Ethernet and Fibre Channel applications. Constructed with 24AWG to 30AWG (depending on length), 100ohm Twinaxial cable, Tripp Lite cables exceed the specs on most OEM cables, at a fraction of the cost. SFP+ cables were developed as cost effective, low power alternatives to fiber optic cables, in high speed interconnect applications, such as network storage and enterprise networking. See "Features" tab for additional compatibility information. Features 2 m. (6 ft.) Black 30Awg SFP+ High Speed Passive Copper 10Gbps Cable Fully compliant to MSA SFF-8431 specification Equivalent to Cisco SFP-H10GB-CU2M (See the Support tab on this web page for additional cross references) Use in 10Gbps Ethernet and Fibre Channel applications 100ohm Twinaxial cable, Diecast metal shells, pull-to-release latching Support for 1x, 2x, 4x and 8x Fiber Channel data rates Hot-Pluggable SFP 20PIN footprint Low power consumption

Tripp Lite's Small Form Factor Pluggable ( SFP+ ) passive copper cables are a high performance connectivity solution supporting 10Gbps Ethernet and Fibre Channel applications. Constructed with 24AWG to 30AWG (depending on length), 100ohm Twinaxial cable, Tripp Lite cables exceed the specs on most OEM cables, at a fraction of the cost. SFP+ cables were developed as cost effective, low power alternatives to fiber optic cables, in high speed interconnect applications, such as network storage and enterprise networking.
See "Features" tab for additional compatibility information.

Features

  • 2 m. (6 ft.) Black 30Awg SFP+ High Speed Passive Copper 10Gbps Cable
  • Fully compliant to MSA SFF-8431 specification
  • Equivalent to Cisco SFP-H10GB-CU2M (See the Support tab on this web page for additional cross references)
  • Use in 10Gbps Ethernet and Fibre Channel applications
  • 100ohm Twinaxial cable, Diecast metal shells, pull-to-release latching
  • Support for 1x, 2x, 4x and 8x Fiber Channel data rates
  • Hot-Pluggable SFP 20PIN footprint
  • Low power consumption
Supplier's Site
Pluggable Cables - N280-02M-BK-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
N280-02M-BK-ND
Pluggable Cables N280-02M-BK-ND
20 Position SFP+ Plug to Plug 6.56' (2.00m) Black

20 Position SFP+ Plug to Plug 6.56' (2.00m) Black

Buy Now Datasheet
Network Cable, Sfp+ Plug, 7Ft, Blk; Connector Type A Eaton Tripp Lite - 94W9140 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Sfp+ Plug, 7Ft, Blk; Connector Type A Eaton Tripp Lite
94W9140
Network Cable, Sfp+ Plug, 7Ft, Blk; Connector Type A Eaton Tripp Lite 94W9140
NETWORK CABLE, SFP+ PLUG, 7FT, BLK; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Metric:2m; Cable Length - Imperial:7ft; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

NETWORK CABLE, SFP+ PLUG, 7FT, BLK; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Metric:2m; Cable Length - Imperial:7ft; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N280-02M-BK N280-02M-BK-ND 94W9140
Product Name SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU2M Compatible, Black, 2M (6-ft.) Pluggable Cables Network Cable, Sfp+ Plug, 7Ft, Blk; Connector Type A Eaton Tripp Lite
Application Computer Networking
Product Type SFP+ Cable SFP+ Cable SFP+ Cable
Cable Length 6.6 ft (20.12 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 9.84 ft (30 dm)
View Details