Tripp Lite by Eaton Cat6a 10G-Certified Snagless Shielded STP Network Patch Cable (RJ45 M/M), PoE, Black, 10 ft. N262-010-BK

Description
The N262-010-BK Cat6a 10G-Certified Snagless Shielded STP Network Patch Cable (RJ45 M/M) is recommended for transmitting 10 Gbps data, voice and video through high-speed 10G equipment, including network switches, modems, routers, adapters, hubs and patch panels. It also connects PoE devices, such as VoIP phones, security cameras and point-of-sale kiosks. Designed for fast transmission and excellent signal quality, this 10-foot black cable ensures peak performance throughout your local area network (LAN). It reduces impedance and structural return loss compared to standard 100 MHz wire. Premium shielding protects your Ethernet network from disruptive EMI/RFI line noise that can distort or destroy data. Manufactured from 26 AWG copper wire and protected by a rugged PVC jacket, the four-pair stranded N262-010-BK minimizes near-end crosstalk (NeXT) levels. The RJ45 connectors’ snagless design protects the locking tabs from being damaged or broken off during installation. Integral strain relief with ridges on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Each N262-010-BK cable has been tested and certified using Fluke® test equipment. It supports IEEE 802.3af, is DTE power compliant, is ETL/UL certified, and is compatible with T568A/T568B wiring. Features Recommended for Making Cat6a 10G Ethernet Network Connections Ideal for connecting network switches, modems, routers, adapters, hubs and patch panels in high-density data centers Compatible with PoE devices, such as VoIP phones, security cameras and point-of-sale kiosks Ensures peak performance throughout your LAN Reduces impedance and structural return loss compared to standard 100 MHz wire Snagless RJ45 Male Connectors Molded snagless boots prevent locking tabs from damage during installation Integral strain relief protects cable and connectors from stress and cracking Premium Construction for Superior Performance High-quality 26 AWG 4-pair stranded copper wire Minimal near-end crosstalk ensures a strong signal Rugged PVC jacket stands up to long-term use EMI/RFI shielding protects network from disruptive line noise Tested and Certified Using Trusted Fluke Equipment Supports IEEE 802.3af DTE power compliant ETL/UL certified Compatible with T568A/T568B wiring
Request a Quote Datasheet
Description
The N262-010-BK Cat6a 10G-Certified Snagless Shielded STP Network Patch Cable (RJ45 M/M) is recommended for transmitting 10 Gbps data, voice and video through high-speed 10G equipment, including network switches, modems, routers, adapters, hubs and patch panels. It also connects PoE devices, such as VoIP phones, security cameras and point-of-sale kiosks. Designed for fast transmission and excellent signal quality, this 10-foot black cable ensures peak performance throughout your local area network (LAN). It reduces impedance and structural return loss compared to standard 100 MHz wire. Premium shielding protects your Ethernet network from disruptive EMI/RFI line noise that can distort or destroy data. Manufactured from 26 AWG copper wire and protected by a rugged PVC jacket, the four-pair stranded N262-010-BK minimizes near-end crosstalk (NeXT) levels. The RJ45 connectors’ snagless design protects the locking tabs from being damaged or broken off during installation. Integral strain relief with ridges on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Each N262-010-BK cable has been tested and certified using Fluke® test equipment. It supports IEEE 802.3af, is DTE power compliant, is ETL/UL certified, and is compatible with T568A/T568B wiring. Features Recommended for Making Cat6a 10G Ethernet Network Connections Ideal for connecting network switches, modems, routers, adapters, hubs and patch panels in high-density data centers Compatible with PoE devices, such as VoIP phones, security cameras and point-of-sale kiosks Ensures peak performance throughout your LAN Reduces impedance and structural return loss compared to standard 100 MHz wire Snagless RJ45 Male Connectors Molded snagless boots prevent locking tabs from damage during installation Integral strain relief protects cable and connectors from stress and cracking Premium Construction for Superior Performance High-quality 26 AWG 4-pair stranded copper wire Minimal near-end crosstalk ensures a strong signal Rugged PVC jacket stands up to long-term use EMI/RFI shielding protects network from disruptive line noise Tested and Certified Using Trusted Fluke Equipment Supports IEEE 802.3af DTE power compliant ETL/UL certified Compatible with T568A/T568B wiring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6a 10G-Certified Snagless Shielded STP Network Patch Cable (RJ45 M/M), PoE, Black, 10 ft. - N262-010-BK - Tripp Lite by Eaton
Chicago, IL, United States
Cat6a 10G-Certified Snagless Shielded STP Network Patch Cable (RJ45 M/M), PoE, Black, 10 ft.
N262-010-BK
Cat6a 10G-Certified Snagless Shielded STP Network Patch Cable (RJ45 M/M), PoE, Black, 10 ft. N262-010-BK
The N262-010-BK Cat6a 10G-Certified Snagless Shielded STP Network Patch Cable (RJ45 M/M) is recommended for transmitting 10 Gbps data, voice and video through high-speed 10G equipment, including network switches, modems, routers, adapters, hubs and patch panels. It also connects PoE devices, such as VoIP phones, security cameras and point-of-sale kiosks. Designed for fast transmission and excellent signal quality, this 10-foot black cable ensures peak performance throughout your local area network (LAN). It reduces impedance and structural return loss compared to standard 100 MHz wire. Premium shielding protects your Ethernet network from disruptive EMI/RFI line noise that can distort or destroy data. Manufactured from 26 AWG copper wire and protected by a rugged PVC jacket, the four-pair stranded N262-010-BK minimizes near-end crosstalk (NeXT) levels. The RJ45 connectors’ snagless design protects the locking tabs from being damaged or broken off during installation. Integral strain relief with ridges on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Each N262-010-BK cable has been tested and certified using Fluke® test equipment. It supports IEEE 802.3af, is DTE power compliant, is ETL/UL certified, and is compatible with T568A/T568B wiring. Features Recommended for Making Cat6a 10G Ethernet Network Connections Ideal for connecting network switches, modems, routers, adapters, hubs and patch panels in high-density data centers Compatible with PoE devices, such as VoIP phones, security cameras and point-of-sale kiosks Ensures peak performance throughout your LAN Reduces impedance and structural return loss compared to standard 100 MHz wire Snagless RJ45 Male Connectors Molded snagless boots prevent locking tabs from damage during installation Integral strain relief protects cable and connectors from stress and cracking Premium Construction for Superior Performance High-quality 26 AWG 4-pair stranded copper wire Minimal near-end crosstalk ensures a strong signal Rugged PVC jacket stands up to long-term use EMI/RFI shielding protects network from disruptive line noise Tested and Certified Using Trusted Fluke Equipment Supports IEEE 802.3af DTE power compliant ETL/UL certified Compatible with T568A/T568B wiring

The N262-010-BK Cat6a 10G-Certified Snagless Shielded STP Network Patch Cable (RJ45 M/M) is recommended for transmitting 10 Gbps data, voice and video through high-speed 10G equipment, including network switches, modems, routers, adapters, hubs and patch panels. It also connects PoE devices, such as VoIP phones, security cameras and point-of-sale kiosks.
Designed for fast transmission and excellent signal quality, this 10-foot black cable ensures peak performance throughout your local area network (LAN). It reduces impedance and structural return loss compared to standard 100 MHz wire. Premium shielding protects your Ethernet network from disruptive EMI/RFI line noise that can distort or destroy data.
Manufactured from 26 AWG copper wire and protected by a rugged PVC jacket, the four-pair stranded N262-010-BK minimizes near-end crosstalk (NeXT) levels. The RJ45 connectors’ snagless design protects the locking tabs from being damaged or broken off during installation. Integral strain relief with ridges on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.
Each N262-010-BK cable has been tested and certified using Fluke® test equipment. It supports IEEE 802.3af, is DTE power compliant, is ETL/UL certified, and is compatible with T568A/T568B wiring.

Features

Recommended for Making Cat6a 10G Ethernet Network Connections

  • Ideal for connecting network switches, modems, routers, adapters, hubs and patch panels in high-density data centers
  • Compatible with PoE devices, such as VoIP phones, security cameras and point-of-sale kiosks
  • Ensures peak performance throughout your LAN
  • Reduces impedance and structural return loss compared to standard 100 MHz wire

Snagless RJ45 Male Connectors

  • Molded snagless boots prevent locking tabs from damage during installation
  • Integral strain relief protects cable and connectors from stress and cracking

Premium Construction for Superior Performance

  • High-quality 26 AWG 4-pair stranded copper wire
  • Minimal near-end crosstalk ensures a strong signal
  • Rugged PVC jacket stands up to long-term use
  • EMI/RFI shielding protects network from disruptive line noise

Tested and Certified Using Trusted Fluke Equipment

  • Supports IEEE 802.3af
  • DTE power compliant
  • ETL/UL certified
  • Compatible with T568A/T568B wiring
Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - N262-010-BK-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
N262-010-BK-ND
Modular/Ethernet Cables (RJ45, RJ11) N262-010-BK-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - N262-010-BK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
N262-010-BK
Cable Assemblies - Modular Cables N262-010-BK
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite - 24AC9590 - Newark, An Avnet Company
Chicago, IL, United States
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
24AC9590
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite 24AC9590
CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N262-010-BK N262-010-BK-ND N262-010-BK 24AC9590
Product Name Cat6a 10G-Certified Snagless Shielded STP Network Patch Cable (RJ45 M/M), PoE, Black, 10 ft. Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
Application LAN / Ethernet; Networking; Video
Product Type Patch
Cable Type Cat 6 Cat 6
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-12 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 ft (3.05 dm)
View Details