Tripp Lite by Eaton Right-Angle Cat6 UTP Patch Cable (RJ45) - 1 ft., M/M, Gigabit, Snagless, Molded, Slim, Black N201-SR1-BK

Description
Features Right-Angle Cat6 Patch Cable Connects Network Equipment in High-Density Data CentersThis Cat6 UTP patch cable is ideal for connecting network components, such as printers, computers, copiers, routers, servers, modems and switches, in high-density data centers. Designed for fast transmission and excellent signal quality, this RJ45 patch cable ensures data transfer speeds up to 1 Gbps throughout your Gigabit Ethernet network.Right-Angle RJ45 Patch Cable Makes Connecting and Disconnecting EasierSpace-saving right-angle RJ45 male connectors are easy to plug into patch panels and switches located in adjoining spaces inside a rack. The plugs’ snagless design protects the locking tabs against being damaged or broken off during installation.Special Slim Design Increases the Flow of Cool Air to Protect Your EquipmentHigh-quality 28 AWG stranded copper wire protected by a PVC jacket, this right-angle RJ45 patch cable is more than 35% smaller in diameter than standard Cat6 cable. The slim design not only helps increase the flow of cool air through tight spaces, but also makes it easier to install the cable around corners, through cable management panels and in congested rack enclosures.Color-Coded to Avoid Misidentification That Can Cause Costly DowntimeThis right-angle Cat6 patch cable features a black PVC jacket and molded black ends. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected. Typical Applications Build a Gigabit Ethernet network through the connection of routers, modems, switches and servers in a high-density data center Connect a workstation computer to the company server to gain access to printers, scanners and copiers Combine with other Tripp Lite patch cables to set up a color-coded system in a crowded rack Package Includes N201-SR1-BK Right-Angle Cat6 UTP Patch Cable - 1 ft., M/M, Slim, Black
Request a Quote Datasheet
Description
Features Right-Angle Cat6 Patch Cable Connects Network Equipment in High-Density Data CentersThis Cat6 UTP patch cable is ideal for connecting network components, such as printers, computers, copiers, routers, servers, modems and switches, in high-density data centers. Designed for fast transmission and excellent signal quality, this RJ45 patch cable ensures data transfer speeds up to 1 Gbps throughout your Gigabit Ethernet network.Right-Angle RJ45 Patch Cable Makes Connecting and Disconnecting EasierSpace-saving right-angle RJ45 male connectors are easy to plug into patch panels and switches located in adjoining spaces inside a rack. The plugs’ snagless design protects the locking tabs against being damaged or broken off during installation.Special Slim Design Increases the Flow of Cool Air to Protect Your EquipmentHigh-quality 28 AWG stranded copper wire protected by a PVC jacket, this right-angle RJ45 patch cable is more than 35% smaller in diameter than standard Cat6 cable. The slim design not only helps increase the flow of cool air through tight spaces, but also makes it easier to install the cable around corners, through cable management panels and in congested rack enclosures.Color-Coded to Avoid Misidentification That Can Cause Costly DowntimeThis right-angle Cat6 patch cable features a black PVC jacket and molded black ends. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected. Typical Applications Build a Gigabit Ethernet network through the connection of routers, modems, switches and servers in a high-density data center Connect a workstation computer to the company server to gain access to printers, scanners and copiers Combine with other Tripp Lite patch cables to set up a color-coded system in a crowded rack Package Includes N201-SR1-BK Right-Angle Cat6 UTP Patch Cable - 1 ft., M/M, Slim, Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Cat6 UTP Patch Cable (RJ45) - 1 ft., M/M, Gigabit, Snagless, Molded, Slim, Black - N201-SR1-BK - Tripp Lite by Eaton
Chicago, IL, United States
Right-Angle Cat6 UTP Patch Cable (RJ45) - 1 ft., M/M, Gigabit, Snagless, Molded, Slim, Black
N201-SR1-BK
Right-Angle Cat6 UTP Patch Cable (RJ45) - 1 ft., M/M, Gigabit, Snagless, Molded, Slim, Black N201-SR1-BK
Features Right-Angle Cat6 Patch Cable Connects Network Equipment in High-Density Data CentersThis Cat6 UTP patch cable is ideal for connecting network components, such as printers, computers, copiers, routers, servers, modems and switches, in high-density data centers. Designed for fast transmission and excellent signal quality, this RJ45 patch cable ensures data transfer speeds up to 1 Gbps throughout your Gigabit Ethernet network.Right-Angle RJ45 Patch Cable Makes Connecting and Disconnecting EasierSpace-saving right-angle RJ45 male connectors are easy to plug into patch panels and switches located in adjoining spaces inside a rack. The plugs’ snagless design protects the locking tabs against being damaged or broken off during installation.Special Slim Design Increases the Flow of Cool Air to Protect Your EquipmentHigh-quality 28 AWG stranded copper wire protected by a PVC jacket, this right-angle RJ45 patch cable is more than 35% smaller in diameter than standard Cat6 cable. The slim design not only helps increase the flow of cool air through tight spaces, but also makes it easier to install the cable around corners, through cable management panels and in congested rack enclosures.Color-Coded to Avoid Misidentification That Can Cause Costly DowntimeThis right-angle Cat6 patch cable features a black PVC jacket and molded black ends. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected. Typical Applications Build a Gigabit Ethernet network through the connection of routers, modems, switches and servers in a high-density data center Connect a workstation computer to the company server to gain access to printers, scanners and copiers Combine with other Tripp Lite patch cables to set up a color-coded system in a crowded rack Package Includes N201-SR1-BK Right-Angle Cat6 UTP Patch Cable - 1 ft., M/M, Slim, Black

Features

Right-Angle Cat6 Patch Cable Connects Network Equipment in High-Density Data CentersThis Cat6 UTP patch cable is ideal for connecting network components, such as printers, computers, copiers, routers, servers, modems and switches, in high-density data centers. Designed for fast transmission and excellent signal quality, this RJ45 patch cable ensures data transfer speeds up to 1 Gbps throughout your Gigabit Ethernet network.Right-Angle RJ45 Patch Cable Makes Connecting and Disconnecting EasierSpace-saving right-angle RJ45 male connectors are easy to plug into patch panels and switches located in adjoining spaces inside a rack. The plugs’ snagless design protects the locking tabs against being damaged or broken off during installation.Special Slim Design Increases the Flow of Cool Air to Protect Your EquipmentHigh-quality 28 AWG stranded copper wire protected by a PVC jacket, this right-angle RJ45 patch cable is more than 35% smaller in diameter than standard Cat6 cable. The slim design not only helps increase the flow of cool air through tight spaces, but also makes it easier to install the cable around corners, through cable management panels and in congested rack enclosures.Color-Coded to Avoid Misidentification That Can Cause Costly DowntimeThis right-angle Cat6 patch cable features a black PVC jacket and molded black ends. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected.

Typical Applications

  • Build a Gigabit Ethernet network through the connection of routers, modems, switches and servers in a high-density data center
  • Connect a workstation computer to the company server to gain access to printers, scanners and copiers
  • Combine with other Tripp Lite patch cables to set up a color-coded system in a crowded rack

Package Includes

  • N201-SR1-BK Right-Angle Cat6 UTP Patch Cable - 1 ft., M/M, Slim, Black
Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - TL2413-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
TL2413-ND
Modular/Ethernet Cables (RJ45, RJ11) TL2413-ND
Modular Cable Plug, Angled Right, 90° to Plug, Angled Right, 90° 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded

Modular Cable Plug, Angled Right, 90° to Plug, Angled Right, 90° 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded

Buy Now Datasheet
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite - 77AC2545 - Newark, An Avnet Company
Chicago, IL, United States
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
77AC2545
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite 77AC2545
CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N201-SR1-BK TL2413-ND 77AC2545
Product Name Right-Angle Cat6 UTP Patch Cable (RJ45) - 1 ft., M/M, Gigabit, Snagless, Molded, Slim, Black Modular/Ethernet Cables (RJ45, RJ11) Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch
Cable Type Cat 6 Cat 6
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC11268L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male, Black color, 30/30/24AWG, 1M Length - 3023052-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details