Tripp Lite by Eaton Premium Cat5/5e/6 Gigabit Molded Patch Cable, 24 AWG, 550 MHz/1 Gbps (RJ45 M/M), Red, 10 ft. N200-010-RD

Description
The N200-010-RD Cat6 Gigabit Molded Patch Cable ensures ultra-fast performance throughout your Cat5/5e/6 network application. It connects high-speed network components like computers, printers, video game systems, Blu-ray players, copy machines, routers and modems in a home or office Cat5/5e/6 application. This 10-foot red cable is designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications. Manufactured from 24 AWG 4-pair stranded UTP with a PVC jacket, staggered-pin plug design and male RJ45 connectors, each cable provides high-speed connections up to 550 MHz/1 Gbps and flawless signal delivery, while keeping near-end crosstalk levels to a minimum. The N200-010-RD is constructed of top-quality materials for long life and durability. Corrosion-resistant gold-plated copper contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11). Features The Ideal Solution for All High-Speed Cat5/5e/6 Networking Connects high-speed network components, such as computers, printers, video game systems, Blu-ray players, copy machines, routers and modems Designed for 1000Base-T, 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications Recommended for home or office applications Provides high-speed connections up to 550 MHz/1 Gbps Flawless signal delivery with minimal near-end crosstalk levels Premium Construction Ensures Error-Free Signal Transfer Manufactured from 24 AWG 4-pair stranded UTP with staggered-pin plug design Molded RJ45 connectors and gold-plated copper contacts for maximum conductivity and minimum data loss Integral strain relief protects cable and connectors from stress and cracking Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11)
Request a Quote Datasheet
Description
The N200-010-RD Cat6 Gigabit Molded Patch Cable ensures ultra-fast performance throughout your Cat5/5e/6 network application. It connects high-speed network components like computers, printers, video game systems, Blu-ray players, copy machines, routers and modems in a home or office Cat5/5e/6 application. This 10-foot red cable is designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications. Manufactured from 24 AWG 4-pair stranded UTP with a PVC jacket, staggered-pin plug design and male RJ45 connectors, each cable provides high-speed connections up to 550 MHz/1 Gbps and flawless signal delivery, while keeping near-end crosstalk levels to a minimum. The N200-010-RD is constructed of top-quality materials for long life and durability. Corrosion-resistant gold-plated copper contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11). Features The Ideal Solution for All High-Speed Cat5/5e/6 Networking Connects high-speed network components, such as computers, printers, video game systems, Blu-ray players, copy machines, routers and modems Designed for 1000Base-T, 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications Recommended for home or office applications Provides high-speed connections up to 550 MHz/1 Gbps Flawless signal delivery with minimal near-end crosstalk levels Premium Construction Ensures Error-Free Signal Transfer Manufactured from 24 AWG 4-pair stranded UTP with staggered-pin plug design Molded RJ45 connectors and gold-plated copper contacts for maximum conductivity and minimum data loss Integral strain relief protects cable and connectors from stress and cracking Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Cat5/5e/6 Gigabit Molded Patch Cable, 24 AWG, 550 MHz/1 Gbps (RJ45 M/M), Red, 10 ft. - N200-010-RD - Tripp Lite by Eaton
Chicago, IL, United States
Premium Cat5/5e/6 Gigabit Molded Patch Cable, 24 AWG, 550 MHz/1 Gbps (RJ45 M/M), Red, 10 ft.
N200-010-RD
Premium Cat5/5e/6 Gigabit Molded Patch Cable, 24 AWG, 550 MHz/1 Gbps (RJ45 M/M), Red, 10 ft. N200-010-RD
The N200-010-RD Cat6 Gigabit Molded Patch Cable ensures ultra-fast performance throughout your Cat5/5e/6 network application. It connects high-speed network components like computers, printers, video game systems, Blu-ray players, copy machines, routers and modems in a home or office Cat5/5e/6 application. This 10-foot red cable is designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications. Manufactured from 24 AWG 4-pair stranded UTP with a PVC jacket, staggered-pin plug design and male RJ45 connectors, each cable provides high-speed connections up to 550 MHz/1 Gbps and flawless signal delivery, while keeping near-end crosstalk levels to a minimum. The N200-010-RD is constructed of top-quality materials for long life and durability. Corrosion-resistant gold-plated copper contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11). Features The Ideal Solution for All High-Speed Cat5/5e/6 Networking Connects high-speed network components, such as computers, printers, video game systems, Blu-ray players, copy machines, routers and modems Designed for 1000Base-T, 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications Recommended for home or office applications Provides high-speed connections up to 550 MHz/1 Gbps Flawless signal delivery with minimal near-end crosstalk levels Premium Construction Ensures Error-Free Signal Transfer Manufactured from 24 AWG 4-pair stranded UTP with staggered-pin plug design Molded RJ45 connectors and gold-plated copper contacts for maximum conductivity and minimum data loss Integral strain relief protects cable and connectors from stress and cracking Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11)

The N200-010-RD Cat6 Gigabit Molded Patch Cable ensures ultra-fast performance throughout your Cat5/5e/6 network application. It connects high-speed network components like computers, printers, video game systems, Blu-ray players, copy machines, routers and modems in a home or office Cat5/5e/6 application.
This 10-foot red cable is designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications. Manufactured from 24 AWG 4-pair stranded UTP with a PVC jacket, staggered-pin plug design and male RJ45 connectors, each cable provides high-speed connections up to 550 MHz/1 Gbps and flawless signal delivery, while keeping near-end crosstalk levels to a minimum.
The N200-010-RD is constructed of top-quality materials for long life and durability. Corrosion-resistant gold-plated copper contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11).

Features

The Ideal Solution for All High-Speed Cat5/5e/6 Networking

  • Connects high-speed network components, such as computers, printers, video game systems, Blu-ray players, copy machines, routers and modems
  • Designed for 1000Base-T, 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications
  • Recommended for home or office applications
  • Provides high-speed connections up to 550 MHz/1 Gbps
  • Flawless signal delivery with minimal near-end crosstalk levels

Premium Construction Ensures Error-Free Signal Transfer

  • Manufactured from 24 AWG 4-pair stranded UTP with staggered-pin plug design
  • Molded RJ45 connectors and gold-plated copper contacts for maximum conductivity and minimum data loss
  • Integral strain relief protects cable and connectors from stress and cracking
  • Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11)
Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - N200-010-RD-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
N200-010-RD-ND
Modular/Ethernet Cables (RJ45, RJ11) N200-010-RD-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - N200-010-RD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
N200-010-RD
Cable Assemblies - Modular Cables N200-010-RD
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite - 33AC6573 - Newark, An Avnet Company
Chicago, IL, United States
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
33AC6573
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite 33AC6573
CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N200-010-RD N200-010-RD-ND N200-010-RD 33AC6573
Product Name Premium Cat5/5e/6 Gigabit Molded Patch Cable, 24 AWG, 550 MHz/1 Gbps (RJ45 M/M), Red, 10 ft. Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
Application LAN / Ethernet; Networking; Video LAN / Ethernet
Product Type Patch
Cable Type Cat 5; Cat 6 Cat 6
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to XK Micro-Hook, Test Cable - 2620XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details