Tripp Lite's 15-ft. Green snagless category 5e (Cat5e) patch cable has 2 snagless RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Standard, non-snagless category 5e patch cables are also available (N002-Series).
Features
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
CABLE MOD 8P8C PLUG TO PLUG 15'
NETWORK CABLE, RJ45, CAT5E, 15FT, GRN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
| Tripp Lite by Eaton | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | N001-015-GN | TL2050-ND | N001-015-GN | 44W6907 |
| Product Name | Cat5e 350MHz Snagless Molded Patch Cable (RJ45 M/M) - Green, 15-ft. | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables | Network Cable, Rj45, Cat5E, 15Ft, Grn; Lan Category Eaton Tripp Lite |
| Application | LAN / Ethernet; Networking | LAN / Ethernet | LAN / Ethernet; Networking | |
| Product Type | Patch | |||
| Cable Type | Cat 5 | Cat 5 | Cat 5 | |
| Cable Length | 15 ft (45.72 dm) | 15 ft (45.72 dm) | 15 ft (45.72 dm) | 15.09 ft (46 dm) |