Eaton Corp. / Commercial Controls Division Enclosure, Instrument, Steel; Enclosure Type Eaton Cutler Hammer MVXENCL

Description
ENCLOSURE, INSTRUMENT, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; Body Color:-; External Height - Imperial:12.8"; External Height - Metric:325mm; External Width - Imperial:5.2"; External Width - Metric:132mm RoHS Compliant: NA
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; Body Color:-; External Height - Imperial:12.8"; External Height - Metric:325mm; External Width - Imperial:5.2"; External Width - Metric:132mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel; Enclosure Type Eaton Cutler Hammer - 48K3128 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel; Enclosure Type Eaton Cutler Hammer
48K3128
Enclosure, Instrument, Steel; Enclosure Type Eaton Cutler Hammer 48K3128
ENCLOSURE, INSTRUMENT, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; Body Color:-; External Height - Imperial:12.8"; External Height - Metric:325mm; External Width - Imperial:5.2"; External Width - Metric:132mm RoHS Compliant: NA

ENCLOSURE, INSTRUMENT, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; Body Color:-; External Height - Imperial:12.8"; External Height - Metric:325mm; External Width - Imperial:5.2"; External Width - Metric:132mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 48K3128
Product Name Enclosure, Instrument, Steel; Enclosure Type Eaton Cutler Hammer
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details