15.5 kV E-Rated medium voltage fuse for feeder circuit, switchgear, and transformer protection, with a 200 A rating, interrupting capacity of 200 kA RMS symmetrical, and full-range current-limiting performance. The fuse has a double barrel construction, measures 21.7 in (551 mm) in length, 3 in (76 mm) in diameter, and 18 in (457 mm) between clip centers. It is designed for indoor installation and meets ANSI C37.46 performance standards. UL Listed under Guide JEEG, File E240398. Compatible with MV155F series fuseclips and supplied with end fittings.
FUSE CARTRIDGE 200A 15.5KVAC Product overview: MV155F2DBX200E from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-MV155F2DBX200E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-MV155F2DBX200E |
| Product Name | 200A Circuit Protection Fuse |
| Mounting | Requires Holder |