RES 0.2 OHM 1% 2W 2512
RES 0.2 OHM 1% 2W 2512
RES 0.2 OHM 1% 2W 2512
RES, R2, 1%, 2W, METAL STRIP, 2512 ROHS COMPLIANT: YES
CURRENT SENSE RES 2W .200 OHM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 283-MSMA2512R2000FENTR-ND | 61AK4402 | MSMA2512R2000FEN |
| Product Name | Chip Resistor - Surface Mount | Res, R2, 1%, 2W, Metal Strip, 2512 Rohs Compliant Eaton Bussmann | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 2512; 2512 | 2512 | |
| Resistance Range | 0.2000 ohms | 0.2000 ohms |