Souriau Circular Conn, Rcpt, 25-61, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27656T25F61BA

Description
8LT 61C 61#20 SKT RECP
Request a Quote Datasheet
Description
8LT 61C 61#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27656T25F61BA - PEI-Genesis
Philadelphia, PA, United States
8LT 61C 61#20 SKT RECP

8LT 61C 61#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 25-61, Wall Mount; Military Specification Souriau-Sunbank/eaton - 20AC3236 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-61, Wall Mount; Military Specification Souriau-Sunbank/eaton
20AC3236
Circular Conn, Rcpt, 25-61, Wall Mount; Military Specification Souriau-Sunbank/eaton 20AC3236
CIRCULAR CONN, RCPT, 25-61, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-61, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27656T25F61BA 20AC3236
Product Name Circular Conn, Rcpt, 25-61, Wall Mount; Military Specification Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details