Souriau Circular Conn, Plug, 17-8, Cable; Military Specification Souriau-Sunbank/eaton MS27467T17F8SB

Description
8LT 8C 8#16 SKT PLUG
Request a Quote Datasheet
Description
8LT 8C 8#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27467T17F8SB - PEI-Genesis
Philadelphia, PA, United States
8LT 8C 8#16 SKT PLUG

8LT 8C 8#16 SKT PLUG

Buy Now
Circular Conn, Plug, 17-8, Cable; Military Specification Souriau-Sunbank/eaton - 19AC8523 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 17-8, Cable; Military Specification Souriau-Sunbank/eaton
19AC8523
Circular Conn, Plug, 17-8, Cable; Military Specification Souriau-Sunbank/eaton 19AC8523
CIRCULAR CONN, PLUG, 17-8, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 17-8, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27467T17F8SB 19AC8523
Product Name Circular Conn, Plug, 17-8, Cable; Military Specification Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers