Souriau Circular Conn, Plug, 11-2, Cable; Military Specification Souriau-Sunbank/eaton MS27467T11F2BB

Description
8LT 2C 2#16 SKT PLUG
Request a Quote Datasheet
Description
8LT 2C 2#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27467T11F2BB - PEI-Genesis
Philadelphia, PA, United States
8LT 2C 2#16 SKT PLUG

8LT 2C 2#16 SKT PLUG

Buy Now
Circular Conn, Plug, 11-2, Cable; Military Specification Souriau-Sunbank/eaton - 19AC7849 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11-2, Cable; Military Specification Souriau-Sunbank/eaton
19AC7849
Circular Conn, Plug, 11-2, Cable; Military Specification Souriau-Sunbank/eaton 19AC7849
CIRCULAR CONN, PLUG, 11-2, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 11-2, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27467T11F2BB 19AC7849
Product Name Circular Conn, Plug, 11-2, Cable; Military Specification Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details