Souriau Circular Conn, Rcpt, 13-8, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27466T13Z8S

Description
CIRCULAR CONN, RCPT, 13-8, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 13-8, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 13-8, Wall Mount; Military Specification Souriau-Sunbank/eaton - 19AC7300 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-8, Wall Mount; Military Specification Souriau-Sunbank/eaton
19AC7300
Circular Conn, Rcpt, 13-8, Wall Mount; Military Specification Souriau-Sunbank/eaton 19AC7300
CIRCULAR CONN, RCPT, 13-8, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 13-8, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19AC7300
Product Name Circular Conn, Rcpt, 13-8, Wall Mount; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECG.2B.308.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details