Tripp Lite by Eaton PowerVerter 2000W 120V 12VDC RV Inverter/Charger with Auto-Transfer Switching, Hardwired, UL458 MRV2012UL

Description
Tripp Lite's MRV2012UL Inverter/Charger is a heavy-duty, DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system that serves as an extended-run UPS, a standalone power source or an automotive inverter suitable for rugged RV applications. It provides equipment with utility- or generator-supplied AC electricity filtered through premium ISOBAR surge protection. It's the ideal, quiet alternative to gas generators -- with no fumes, fuel or noise to deal with! The MRV2012UL Inverter/Charger supplies up to 2000 watts of continuous 120V AC power from any 12V DC battery or automotive DC source. It passes sine wave utility or generator power during battery charging and UPS line power operation, plus an efficient PWM sine wave AC output in inverter and UPS backup modes. When the hardwire AC input is energized, commercial power passes through to connected equipment and the battery bank is recharged via 3-stage charging system with user-selectable 25/100 amp charger output. In the UPS mode, it responds to blackouts and voltage fluctuations with a near-instantaneous automatic transfer to battery-derived AC output. It includes a set of high-current DC input terminal posts for simple installation of user supplies batteries and cabling. (See owner's manual for recommendations). The MRV2012UL Inverter/Charger is highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages. It supports an unlimited amount of runtime with any number of user-supplied batteries connected. To provide the extra power needed to cold-start heavy-duty power tools and motorized equipment, the MRV2012UL Inverter/Charger has an OverPower inverter output feature that temporarily provides up to 150% of the continuous output for up to 60 minutes and a DoubleBoost inverter output feature that delivers up to 200% of the continuous output for up to 10 seconds. With a reliable, large transformer design and frequency control, it can power resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup. It features an optional APSRM4 wired remote control module with full status LEDs that provides remote power inverter on/off switching and continuous status information (APSRM4 sold separately). NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 400a should be positioned no more than 18" from the MRV2012UL's battery in the positive line. Features Inverter MRV2012UL serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and integrated battery charger Supplies a 120V AC output from a 120V AC line power source or 12V DC battery source 2000 watts continuous AC output in inverter mode, 3600 watts continuous AC output in AC line power mode Automatic Transfer 16.6 millisecond automatic transfer between line and battery power supports UPS protection during blackouts and voltage fluctuations for equipment compatible with a one cycle transfer time Battery Charger 3-stage battery charger with user-selectable 25/100 amp operation and adjustable settings for wet/gel battery types with charger on/off capability; offers fast, reliable battery recharging Protected hardwire DC terminal posts safely accept heavy-gauge input wiring from attached battery bank Protected hardwire output passes 120V line power or inverter output through to connected equipment Extremely reliable large-transformer design tested to UL (USA & Canada) standards Overload / Overtemperature Protection DoubleBoost inverter output supports momentary startup loads up to 200% of the continuous rating for up to 10 seconds OverPower inverter output supports longer duration overloads to 150% for up to 60 minutes under ideal battery and temperature conditions. (For best results, utilize OverPower usage as short of a duration as possible, ensure battery bank and cabling is able to provide full nominal DC voltage under load and allow inverter/charger to fully cool before and after OverPower usage.) Resettable 25A charger AC input breaker and variable-speed cooling fan protect the inverter from load- and temperature-related failures Grounding lug properly connects the inverter/charger system to earth ground or vehicle grounding system Automatic overload and thermal shutoff safely turns off inverter as excessive loads or overheating conditions develop Operating Modes / Display LEDs 3-position operating mode switch supports "AUTO" mode to enable automatic transfer between DC and AC modes, CHARGE-ONLY to maintain a full battery charge when AC is present without auto transfer and SYSTEM OFF settings Six front panel LEDs display AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status 4 configuration dip-switches support wet/gel battery charging profiles, charger enable/disable capability, selectable 75/85/95/105V AC low voltage auto transfer points during brownout conditions 4 additional configuration dip-switches support 4 levels of charger limiting relative to output load size, a battery equalization program and battery charger low/high settings Optional Features Front panel connector enables remote off/on switching (requires optional APSRM4 remote control module, sold separately) Load-sensing control dial enables adjustable load threshold required to automatically turn the inverter on and off in DC mode as load conditions change Battery temperature sensor with 20 foot cable to prolong battery life by adjusting the charge level based on battery temperature Ignition Switch Control Jack can be used to connect the Inverter to your vehicle's ignition switch in order to automatically control the Inverter. Automatic Generator Starter jack enables user configuration of automatic generator startup as inverter batteries drop to 11.5V DC and generator shutoff as inverter batteries are recharged to 14.1V DC Construction Moisture-resistant construction enables vehicular operation in high-humidity environments
Request a Quote Datasheet
Description
Tripp Lite's MRV2012UL Inverter/Charger is a heavy-duty, DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system that serves as an extended-run UPS, a standalone power source or an automotive inverter suitable for rugged RV applications. It provides equipment with utility- or generator-supplied AC electricity filtered through premium ISOBAR surge protection. It's the ideal, quiet alternative to gas generators -- with no fumes, fuel or noise to deal with! The MRV2012UL Inverter/Charger supplies up to 2000 watts of continuous 120V AC power from any 12V DC battery or automotive DC source. It passes sine wave utility or generator power during battery charging and UPS line power operation, plus an efficient PWM sine wave AC output in inverter and UPS backup modes. When the hardwire AC input is energized, commercial power passes through to connected equipment and the battery bank is recharged via 3-stage charging system with user-selectable 25/100 amp charger output. In the UPS mode, it responds to blackouts and voltage fluctuations with a near-instantaneous automatic transfer to battery-derived AC output. It includes a set of high-current DC input terminal posts for simple installation of user supplies batteries and cabling. (See owner's manual for recommendations). The MRV2012UL Inverter/Charger is highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages. It supports an unlimited amount of runtime with any number of user-supplied batteries connected. To provide the extra power needed to cold-start heavy-duty power tools and motorized equipment, the MRV2012UL Inverter/Charger has an OverPower inverter output feature that temporarily provides up to 150% of the continuous output for up to 60 minutes and a DoubleBoost inverter output feature that delivers up to 200% of the continuous output for up to 10 seconds. With a reliable, large transformer design and frequency control, it can power resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup. It features an optional APSRM4 wired remote control module with full status LEDs that provides remote power inverter on/off switching and continuous status information (APSRM4 sold separately). NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 400a should be positioned no more than 18" from the MRV2012UL's battery in the positive line. Features Inverter MRV2012UL serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and integrated battery charger Supplies a 120V AC output from a 120V AC line power source or 12V DC battery source 2000 watts continuous AC output in inverter mode, 3600 watts continuous AC output in AC line power mode Automatic Transfer 16.6 millisecond automatic transfer between line and battery power supports UPS protection during blackouts and voltage fluctuations for equipment compatible with a one cycle transfer time Battery Charger 3-stage battery charger with user-selectable 25/100 amp operation and adjustable settings for wet/gel battery types with charger on/off capability; offers fast, reliable battery recharging Protected hardwire DC terminal posts safely accept heavy-gauge input wiring from attached battery bank Protected hardwire output passes 120V line power or inverter output through to connected equipment Extremely reliable large-transformer design tested to UL (USA & Canada) standards Overload / Overtemperature Protection DoubleBoost inverter output supports momentary startup loads up to 200% of the continuous rating for up to 10 seconds OverPower inverter output supports longer duration overloads to 150% for up to 60 minutes under ideal battery and temperature conditions. (For best results, utilize OverPower usage as short of a duration as possible, ensure battery bank and cabling is able to provide full nominal DC voltage under load and allow inverter/charger to fully cool before and after OverPower usage.) Resettable 25A charger AC input breaker and variable-speed cooling fan protect the inverter from load- and temperature-related failures Grounding lug properly connects the inverter/charger system to earth ground or vehicle grounding system Automatic overload and thermal shutoff safely turns off inverter as excessive loads or overheating conditions develop Operating Modes / Display LEDs 3-position operating mode switch supports "AUTO" mode to enable automatic transfer between DC and AC modes, CHARGE-ONLY to maintain a full battery charge when AC is present without auto transfer and SYSTEM OFF settings Six front panel LEDs display AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status 4 configuration dip-switches support wet/gel battery charging profiles, charger enable/disable capability, selectable 75/85/95/105V AC low voltage auto transfer points during brownout conditions 4 additional configuration dip-switches support 4 levels of charger limiting relative to output load size, a battery equalization program and battery charger low/high settings Optional Features Front panel connector enables remote off/on switching (requires optional APSRM4 remote control module, sold separately) Load-sensing control dial enables adjustable load threshold required to automatically turn the inverter on and off in DC mode as load conditions change Battery temperature sensor with 20 foot cable to prolong battery life by adjusting the charge level based on battery temperature Ignition Switch Control Jack can be used to connect the Inverter to your vehicle's ignition switch in order to automatically control the Inverter. Automatic Generator Starter jack enables user configuration of automatic generator startup as inverter batteries drop to 11.5V DC and generator shutoff as inverter batteries are recharged to 14.1V DC Construction Moisture-resistant construction enables vehicular operation in high-humidity environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerVerter 2000W 120V 12VDC RV Inverter/Charger with Auto-Transfer Switching, Hardwired, UL458 - MRV2012UL - Tripp Lite by Eaton
Chicago, IL, United States
PowerVerter 2000W 120V 12VDC RV Inverter/Charger with Auto-Transfer Switching, Hardwired, UL458
MRV2012UL
PowerVerter 2000W 120V 12VDC RV Inverter/Charger with Auto-Transfer Switching, Hardwired, UL458 MRV2012UL
Tripp Lite's MRV2012UL Inverter/Charger is a heavy-duty, DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system that serves as an extended-run UPS, a standalone power source or an automotive inverter suitable for rugged RV applications. It provides equipment with utility- or generator-supplied AC electricity filtered through premium ISOBAR surge protection. It's the ideal, quiet alternative to gas generators -- with no fumes, fuel or noise to deal with! The MRV2012UL Inverter/Charger supplies up to 2000 watts of continuous 120V AC power from any 12V DC battery or automotive DC source. It passes sine wave utility or generator power during battery charging and UPS line power operation, plus an efficient PWM sine wave AC output in inverter and UPS backup modes. When the hardwire AC input is energized, commercial power passes through to connected equipment and the battery bank is recharged via 3-stage charging system with user-selectable 25/100 amp charger output. In the UPS mode, it responds to blackouts and voltage fluctuations with a near-instantaneous automatic transfer to battery-derived AC output. It includes a set of high-current DC input terminal posts for simple installation of user supplies batteries and cabling. (See owner's manual for recommendations). The MRV2012UL Inverter/Charger is highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages. It supports an unlimited amount of runtime with any number of user-supplied batteries connected. To provide the extra power needed to cold-start heavy-duty power tools and motorized equipment, the MRV2012UL Inverter/Charger has an OverPower inverter output feature that temporarily provides up to 150% of the continuous output for up to 60 minutes and a DoubleBoost inverter output feature that delivers up to 200% of the continuous output for up to 10 seconds. With a reliable, large transformer design and frequency control, it can power resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup. It features an optional APSRM4 wired remote control module with full status LEDs that provides remote power inverter on/off switching and continuous status information (APSRM4 sold separately). NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 400a should be positioned no more than 18" from the MRV2012UL's battery in the positive line. Features Inverter MRV2012UL serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and integrated battery charger Supplies a 120V AC output from a 120V AC line power source or 12V DC battery source 2000 watts continuous AC output in inverter mode, 3600 watts continuous AC output in AC line power mode Automatic Transfer 16.6 millisecond automatic transfer between line and battery power supports UPS protection during blackouts and voltage fluctuations for equipment compatible with a one cycle transfer time Battery Charger 3-stage battery charger with user-selectable 25/100 amp operation and adjustable settings for wet/gel battery types with charger on/off capability; offers fast, reliable battery recharging Protected hardwire DC terminal posts safely accept heavy-gauge input wiring from attached battery bank Protected hardwire output passes 120V line power or inverter output through to connected equipment Extremely reliable large-transformer design tested to UL (USA & Canada) standards Overload / Overtemperature Protection DoubleBoost inverter output supports momentary startup loads up to 200% of the continuous rating for up to 10 seconds OverPower inverter output supports longer duration overloads to 150% for up to 60 minutes under ideal battery and temperature conditions. (For best results, utilize OverPower usage as short of a duration as possible, ensure battery bank and cabling is able to provide full nominal DC voltage under load and allow inverter/charger to fully cool before and after OverPower usage.) Resettable 25A charger AC input breaker and variable-speed cooling fan protect the inverter from load- and temperature-related failures Grounding lug properly connects the inverter/charger system to earth ground or vehicle grounding system Automatic overload and thermal shutoff safely turns off inverter as excessive loads or overheating conditions develop Operating Modes / Display LEDs 3-position operating mode switch supports "AUTO" mode to enable automatic transfer between DC and AC modes, CHARGE-ONLY to maintain a full battery charge when AC is present without auto transfer and SYSTEM OFF settings Six front panel LEDs display AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status 4 configuration dip-switches support wet/gel battery charging profiles, charger enable/disable capability, selectable 75/85/95/105V AC low voltage auto transfer points during brownout conditions 4 additional configuration dip-switches support 4 levels of charger limiting relative to output load size, a battery equalization program and battery charger low/high settings Optional Features Front panel connector enables remote off/on switching (requires optional APSRM4 remote control module, sold separately) Load-sensing control dial enables adjustable load threshold required to automatically turn the inverter on and off in DC mode as load conditions change Battery temperature sensor with 20 foot cable to prolong battery life by adjusting the charge level based on battery temperature Ignition Switch Control Jack can be used to connect the Inverter to your vehicle's ignition switch in order to automatically control the Inverter. Automatic Generator Starter jack enables user configuration of automatic generator startup as inverter batteries drop to 11.5V DC and generator shutoff as inverter batteries are recharged to 14.1V DC Construction Moisture-resistant construction enables vehicular operation in high-humidity environments

Tripp Lite's MRV2012UL Inverter/Charger is a heavy-duty, DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system that serves as an extended-run UPS, a standalone power source or an automotive inverter suitable for rugged RV applications. It provides equipment with utility- or generator-supplied AC electricity filtered through premium ISOBAR surge protection. It's the ideal, quiet alternative to gas generators -- with no fumes, fuel or noise to deal with!
The MRV2012UL Inverter/Charger supplies up to 2000 watts of continuous 120V AC power from any 12V DC battery or automotive DC source. It passes sine wave utility or generator power during battery charging and UPS line power operation, plus an efficient PWM sine wave AC output in inverter and UPS backup modes. When the hardwire AC input is energized, commercial power passes through to connected equipment and the battery bank is recharged via 3-stage charging system with user-selectable 25/100 amp charger output. In the UPS mode, it responds to blackouts and voltage fluctuations with a near-instantaneous automatic transfer to battery-derived AC output.
It includes a set of high-current DC input terminal posts for simple installation of user supplies batteries and cabling. (See owner's manual for recommendations). The MRV2012UL Inverter/Charger is highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages. It supports an unlimited amount of runtime with any number of user-supplied batteries connected.
To provide the extra power needed to cold-start heavy-duty power tools and motorized equipment, the MRV2012UL Inverter/Charger has an OverPower inverter output feature that temporarily provides up to 150% of the continuous output for up to 60 minutes and a DoubleBoost inverter output feature that delivers up to 200% of the continuous output for up to 10 seconds. With a reliable, large transformer design and frequency control, it can power resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup.
It features an optional APSRM4 wired remote control module with full status LEDs that provides remote power inverter on/off switching and continuous status information (APSRM4 sold separately).
NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 400a should be positioned no more than 18" from the MRV2012UL's battery in the positive line.

Features

Inverter

  • MRV2012UL serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and integrated battery charger
  • Supplies a 120V AC output from a 120V AC line power source or 12V DC battery source
  • 2000 watts continuous AC output in inverter mode, 3600 watts continuous AC output in AC line power mode

Automatic Transfer

  • 16.6 millisecond automatic transfer between line and battery power supports UPS protection during blackouts and voltage fluctuations for equipment compatible with a one cycle transfer time

Battery Charger

  • 3-stage battery charger with user-selectable 25/100 amp operation and adjustable settings for wet/gel battery types with charger on/off capability; offers fast, reliable battery recharging
  • Protected hardwire DC terminal posts safely accept heavy-gauge input wiring from attached battery bank
  • Protected hardwire output passes 120V line power or inverter output through to connected equipment
  • Extremely reliable large-transformer design tested to UL (USA & Canada) standards

Overload / Overtemperature Protection

  • DoubleBoost inverter output supports momentary startup loads up to 200% of the continuous rating for up to 10 seconds
  • OverPower inverter output supports longer duration overloads to 150% for up to 60 minutes under ideal battery and temperature conditions. (For best results, utilize OverPower usage as short of a duration as possible, ensure battery bank and cabling is able to provide full nominal DC voltage under load and allow inverter/charger to fully cool before and after OverPower usage.)
  • Resettable 25A charger AC input breaker and variable-speed cooling fan protect the inverter from load- and temperature-related failures
  • Grounding lug properly connects the inverter/charger system to earth ground or vehicle grounding system
  • Automatic overload and thermal shutoff safely turns off inverter as excessive loads or overheating conditions develop

Operating Modes / Display LEDs

  • 3-position operating mode switch supports "AUTO" mode to enable automatic transfer between DC and AC modes, CHARGE-ONLY to maintain a full battery charge when AC is present without auto transfer and SYSTEM OFF settings
  • Six front panel LEDs display AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status
  • 4 configuration dip-switches support wet/gel battery charging profiles, charger enable/disable capability, selectable 75/85/95/105V AC low voltage auto transfer points during brownout conditions
  • 4 additional configuration dip-switches support 4 levels of charger limiting relative to output load size, a battery equalization program and battery charger low/high settings

Optional Features

  • Front panel connector enables remote off/on switching (requires optional APSRM4 remote control module, sold separately)
  • Load-sensing control dial enables adjustable load threshold required to automatically turn the inverter on and off in DC mode as load conditions change
  • Battery temperature sensor with 20 foot cable to prolong battery life by adjusting the charge level based on battery temperature
  • Ignition Switch Control Jack can be used to connect the Inverter to your vehicle's ignition switch in order to automatically
    control the Inverter.
  • Automatic Generator Starter jack enables user configuration of automatic generator startup as inverter batteries drop to 11.5V DC and generator shutoff as inverter batteries are recharged to 14.1V DC

Construction

  • Moisture-resistant construction enables vehicular operation in high-humidity environments
Supplier's Site
DC to AC (Power) Inverters - MRV2012UL-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
MRV2012UL-ND
DC to AC (Power) Inverters MRV2012UL-ND
12VDC, 120VAC Voltage Input 2kW Power Output Continuous Inverter, UPS Hardwire AC Outlets None (Hardwire) International

12VDC, 120VAC Voltage Input 2kW Power Output Continuous Inverter, UPS Hardwire AC Outlets None (Hardwire) International

Buy Now Datasheet
Inverter / Charger, 12Vdc / 120Vac, 2Kw; Power Supply Approvals Eaton Tripp Lite - 50M9682 - Newark, An Avnet Company
Chicago, IL, United States
Inverter / Charger, 12Vdc / 120Vac, 2Kw; Power Supply Approvals Eaton Tripp Lite
50M9682
Inverter / Charger, 12Vdc / 120Vac, 2Kw; Power Supply Approvals Eaton Tripp Lite 50M9682
INVERTER / CHARGER, 12VDC / 120VAC, 2KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:2kW; Product Range:POWERVERTER Series; Length:444.5mm; Width:266.7mm RoHS Compliant: NA

INVERTER / CHARGER, 12VDC / 120VAC, 2KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:2kW; Product Range:POWERVERTER Series; Length:444.5mm; Width:266.7mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MRV2012UL MRV2012UL-ND 50M9682
Product Name PowerVerter 2000W 120V 12VDC RV Inverter/Charger with Auto-Transfer Switching, Hardwired, UL458 DC to AC (Power) Inverters Inverter / Charger, 12Vdc / 120Vac, 2Kw; Power Supply Approvals Eaton Tripp Lite
Type DC/AC Inverter DC/AC Inverter; 1 DC/AC Inverter
Technology Switching Power Supply
AC Output Voltage 120.0 volts 120.0 volts
DC Output Power 2000 watts 2000 watts
Output Frequency 6.00E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-40-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details