Eaton Corporation Power Inductor MP2A-100-R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor - MP2A-100-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
MP2A-100-R
Power Inductor MP2A-100-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1005279-MP2A-100-R
Inductors, Coils, Chokes - Fixed Inductors 1005279-MP2A-100-R
Win Source Part Number: 1005279-MP2A-100-R Category: Inductors, Coils, Chokes>Fixed Inductors Series: MICRO-PAC PLUS™ Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,900 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Molybdenum Permalloy(MPP) Package / Case: Nonstandard DC Resistance (DCR): 179mOhm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.29 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Eaton - Electronics Division Other Names: Q2585937B,MP2A-100-N D,152-629-10652,MP2A -100 Current - Saturation (Isat): 1.42A

Win Source Part Number: 1005279-MP2A-100-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MICRO-PAC PLUS™
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 3,900
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Molybdenum Permalloy(MPP)
Package / Case: Nonstandard
DC Resistance (DCR): 179mOhm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.29 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Eaton - Electronics Division
Other Names: Q2585937B,MP2A-100-ND,152-629-10652,MP2A-100
Current - Saturation (Isat): 1.42A

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MP2A-100-R 1005279-MP2A-100-R
Product Name Power Inductor Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1678482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Lead Style Axial; Axial
View Details