Cooper Bussmann, Inc. Varistor, Mov, 200Vac, Disc 14Mm; Voltage Rating Vac Eaton Electronics MOVGT14V200K

Description
VARISTOR, MOV, 200VAC, DISC 14MM; Voltage Rating VAC:200V; Voltage Rating VDC:-; Product Range:MOVGT Series; Clamping Voltage Vc Max:-; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 200VAC, DISC 14MM; Voltage Rating VAC:200V; Voltage Rating VDC:-; Product Range:MOVGT Series; Clamping Voltage Vc Max:-; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 200Vac, Disc 14Mm; Voltage Rating Vac Eaton Electronics - 34AK2390 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 200Vac, Disc 14Mm; Voltage Rating Vac Eaton Electronics
34AK2390
Varistor, Mov, 200Vac, Disc 14Mm; Voltage Rating Vac Eaton Electronics 34AK2390
VARISTOR, MOV, 200VAC, DISC 14MM; Voltage Rating VAC:200V; Voltage Rating VDC:-; Product Range:MOVGT Series; Clamping Voltage Vc Max:-; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, MOV, 200VAC, DISC 14MM; Voltage Rating VAC:200V; Voltage Rating VDC:-; Product Range:MOVGT Series; Clamping Voltage Vc Max:-; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AK2390
Product Name Varistor, Mov, 200Vac, Disc 14Mm; Voltage Rating Vac Eaton Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Rectifier Diodes - 3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details
Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Diode Applications Rectifier
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details