Wright Line, LLC Paramount Model 44U, 24"W, 48"D

Description
Thermally scalable up to 22kW, Guaranteed compatibility, 2200lbs capacity
Datasheet
Description
Thermally scalable up to 22kW, Guaranteed compatibility, 2200lbs capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Worcester, MA, USA
Paramount
Model 44U, 24"W, 48"D
Paramount Model 44U, 24"W, 48"D
Thermally scalable up to 22kW, Guaranteed compatibility, 2200lbs capacity

Thermally scalable up to 22kW, Guaranteed compatibility, 2200lbs capacity

Datasheet

Technical Specifications

  Wright Line, LLC
Product Category Industrial Enclosures
Product Number Model 44U, 24"W, 48"D
Product Name Paramount
Type Rack Enclosures; Modular enclosure
Shape Rectangular
Length 84 inch (2134 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
KEYPAD CASES, BLACK - 70016688 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details