OKW Enclosures, Inc. KEYPAD CASES, BLACK A0615109-AL

Description
Keypad Panel Cases, 150 mm Width, ABS Material Base Features Ergonomic Keypad Cases Very Modern Design Six Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Standard Colors Off-White or Black Applications Test and Measurement Point of Sale Terminals Data Collection and Logging Medical Electronics Wellness Devices
Description
Keypad Panel Cases, 150 mm Width, ABS Material Base Features Ergonomic Keypad Cases Very Modern Design Six Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Standard Colors Off-White or Black Applications Test and Measurement Point of Sale Terminals Data Collection and Logging Medical Electronics Wellness Devices

Suppliers

Company
Product
Description
Supplier Links
KEYPAD CASES, BLACK - 70016688 - Allied Electronics, Inc.
Fort Worth, TX, USA
KEYPAD CASES, BLACK
70016688
KEYPAD CASES, BLACK 70016688
Keypad Panel Cases, 150 mm Width, ABS Material Base Features Ergonomic Keypad Cases Very Modern Design Six Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Standard Colors Off-White or Black Applications Test and Measurement Point of Sale Terminals Data Collection and Logging Medical Electronics Wellness Devices

Keypad Panel Cases, 150 mm Width, ABS Material Base
Features

  • Ergonomic Keypad Cases
  • Very Modern Design
  • Six Sizes in Hi-Impact ABS, UL94HB
  • Recessed Top for a Membrane Keypad
  • Circuit Board Bosses
  • Standard Colors Off-White or Black
    Applications
  • Test and Measurement
  • Point of Sale Terminals
  • Data Collection and Logging
  • Medical Electronics
  • Wellness Devices
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016688
Product Name KEYPAD CASES, BLACK
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, DARK GRAY, 3.346 X 2.205 X 1.398 - 70016635 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4S10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers