Cooper Bussmann, Inc. Varistor, Mlv, 63V, 3225; Voltage Rating Vac Eaton Bussmann MLVC32V026C2600

Description
VARISTOR, MLV, 63V, 3225; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLVC Series; Clamping Voltage Vc Max:63V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:100A; Peak Energy (10/1000uS):600mJRoH S Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 63V, 3225; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLVC Series; Clamping Voltage Vc Max:63V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:100A; Peak Energy (10/1000uS):600mJRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 63V, 3225; Voltage Rating Vac Eaton Bussmann - 28AJ5397 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 63V, 3225; Voltage Rating Vac Eaton Bussmann
28AJ5397
Varistor, Mlv, 63V, 3225; Voltage Rating Vac Eaton Bussmann 28AJ5397
VARISTOR, MLV, 63V, 3225; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLVC Series; Clamping Voltage Vc Max:63V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:100A; Peak Energy (10/1000uS):600mJRoH S Compliant: Yes

VARISTOR, MLV, 63V, 3225; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLVC Series; Clamping Voltage Vc Max:63V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:100A; Peak Energy (10/1000uS):600mJRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 63V, 3225; Voltage Rating Vac Eaton Bussmann - 28AJ5536 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 63V, 3225; Voltage Rating Vac Eaton Bussmann
28AJ5536
Varistor, Mlv, 63V, 3225; Voltage Rating Vac Eaton Bussmann 28AJ5536
VARISTOR, MLV, 63V, 3225; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLVC Series; Clamping Voltage Vc Max:63V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:100A; Peak Energy (10/1000uS):600mJRoH S Compliant: Yes

VARISTOR, MLV, 63V, 3225; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLVC Series; Clamping Voltage Vc Max:63V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:100A; Peak Energy (10/1000uS):600mJRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AJ5397
Product Name Varistor, Mlv, 63V, 3225; Voltage Rating Vac Eaton Bussmann
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
SPAD modules - C14076-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
20V 250MW SOT23 Diode and Rectifier - 284-SMP1330-005LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details