Cooper Bussmann, Inc. Varistor, Mlv, 110V, 2220; Voltage Rating Vac Eaton Bussmann MLVC22V048C1400

Description
VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:MLVC Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:600A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:MLVC Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:600A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Eaton Bussmann - 28AJ5530 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Eaton Bussmann
28AJ5530
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Eaton Bussmann 28AJ5530
VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:MLVC Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:600A RoHS Compliant: Yes

VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:MLVC Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:600A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Eaton Bussmann - 28AJ5391 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Eaton Bussmann
28AJ5391
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Eaton Bussmann 28AJ5391
VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:MLVC Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:600A RoHS Compliant: Yes

VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:MLVC Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:600A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AJ5530
Product Name Varistor, Mlv, 110V, 2220; Voltage Rating Vac Eaton Bussmann
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35CLQ045SCS - 35CLQ045SCS - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 45 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details