Cooper Bussmann, Inc. Varistor, Mlv, 58V, 2220; Voltage Rating Vac Eaton Bussmann MLVC22V024C3000

Description
VARISTOR, MLV, 58V, 2220; Voltage Rating VAC:17V; Voltage Rating VDC:24V; Product Range:MLVC Series; Clamping Voltage Vc Max:58V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:600A; Peak Energy (10/1000uS):2.5J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 58V, 2220; Voltage Rating VAC:17V; Voltage Rating VDC:24V; Product Range:MLVC Series; Clamping Voltage Vc Max:58V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:600A; Peak Energy (10/1000uS):2.5J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 58V, 2220; Voltage Rating Vac Eaton Bussmann - 28AJ5385 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 58V, 2220; Voltage Rating Vac Eaton Bussmann
28AJ5385
Varistor, Mlv, 58V, 2220; Voltage Rating Vac Eaton Bussmann 28AJ5385
VARISTOR, MLV, 58V, 2220; Voltage Rating VAC:17V; Voltage Rating VDC:24V; Product Range:MLVC Series; Clamping Voltage Vc Max:58V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:600A; Peak Energy (10/1000uS):2.5J RoHS Compliant: Yes

VARISTOR, MLV, 58V, 2220; Voltage Rating VAC:17V; Voltage Rating VDC:24V; Product Range:MLVC Series; Clamping Voltage Vc Max:58V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:600A; Peak Energy (10/1000uS):2.5J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 58V, 2220; Voltage Rating Vac Eaton Bussmann - 28AJ5524 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 58V, 2220; Voltage Rating Vac Eaton Bussmann
28AJ5524
Varistor, Mlv, 58V, 2220; Voltage Rating Vac Eaton Bussmann 28AJ5524
VARISTOR, MLV, 58V, 2220; Voltage Rating VAC:17V; Voltage Rating VDC:24V; Product Range:MLVC Series; Clamping Voltage Vc Max:58V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:600A; Peak Energy (10/1000uS):2.5J RoHS Compliant: Yes

VARISTOR, MLV, 58V, 2220; Voltage Rating VAC:17V; Voltage Rating VDC:24V; Product Range:MLVC Series; Clamping Voltage Vc Max:58V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:600A; Peak Energy (10/1000uS):2.5J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AJ5385
Product Name Varistor, Mlv, 58V, 2220; Voltage Rating Vac Eaton Bussmann
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode - 66613368 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4606-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
8 suppliers
Automotive 100V 140mA SOT-23 Diode and Rectifier - 280-BAR16-1 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details