The Varistor, Mlv, 35V, 1210 from Eaton Bussmann is a high-energy multilayer varistor designed for transient voltage suppression. It has a voltage rating of 10V AC and 14V DC, with a maximum clamping voltage of 35V. The device is housed in a 1210 case style (3225 metric) and can handle a peak surge current of 300A at an 8/20 Oºs waveform. It is capable of absorbing a peak energy of 1.5J over a 10/1000 Oºs duration. This varistor is RoHS compliant and suitable for applications requiring protection against electrical transients, making it a viable option for engineers looking to safeguard sensitive electronic components.
VARISTOR, MLV, 35V, 1210; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLVC Series; Clamping Voltage Vc Max:35V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):1.5J RoHS Compliant: Yes
VARISTOR, MLV, 35V, 1210; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLVC Series; Clamping Voltage Vc Max:35V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):1.5J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 28AJ5354 |
| Product Name | Varistor, Mlv, 35V, 1210; Voltage Rating Vac Eaton Bussmann |
| RoHS Compliant | RoHS |