VARISTOR, MLV, 90V, 1206; Voltage Rating VAC:27V; Voltage Rating VDC:38V; Product Range:MLVC Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):400mJRoH
VARISTOR, MLV, 90V, 1206 ROHS COMPLIANT: YES
VARISTOR, MLV, 90V, 1206; Voltage Rating VAC:27V; Voltage Rating VDC:38V; Product Range:MLVC Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):400mJRoH
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 28AJ5480 | 90AJ6295 |
| Product Name | Varistor, Mlv, 90V, 1206; Voltage Rating Vac Eaton Bussmann | Varistor, Mlv, 90V, 1206 Rohs Compliant Eaton Bussmann |
| RoHS Compliant | RoHS |