VARISTOR, MLV, 35V, 0805 ROHS COMPLIANT: YES
VARISTOR, MLV, 35V, 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLVC Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):300mJRoH
VARISTOR, MLV, 35V, 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLVC Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):300mJRoH
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 90AJ6283 | 28AJ5443 |
| Product Name | Varistor, Mlv, 35V, 0805 Rohs Compliant Eaton Bussmann | Varistor, Mlv, 35V, 0805; Voltage Rating Vac Eaton Bussmann |
| RoHS Compliant | RoHS |