Cooper Bussmann, Inc. Varistor, Mlv, 44V, 0603; Voltage Rating Vac Eaton Bussmann MLVC06V018C170

Description
VARISTOR, MLV, 44V, 0603; Voltage Rating VAC:12.7V; Voltage Rating VDC:18V; Product Range:MLVC Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: No
Datasheet
Description
VARISTOR, MLV, 44V, 0603; Voltage Rating VAC:12.7V; Voltage Rating VDC:18V; Product Range:MLVC Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 44V, 0603; Voltage Rating Vac Eaton Bussmann - 28AJ5434 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 44V, 0603; Voltage Rating Vac Eaton Bussmann
28AJ5434
Varistor, Mlv, 44V, 0603; Voltage Rating Vac Eaton Bussmann 28AJ5434
VARISTOR, MLV, 44V, 0603; Voltage Rating VAC:12.7V; Voltage Rating VDC:18V; Product Range:MLVC Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: No

VARISTOR, MLV, 44V, 0603; Voltage Rating VAC:12.7V; Voltage Rating VDC:18V; Product Range:MLVC Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: No

Supplier's Site Datasheet
Varistor, Mlv, 44V, 0603 Rohs Compliant Eaton Bussmann - 90AJ6277 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 44V, 0603 Rohs Compliant Eaton Bussmann
90AJ6277
Varistor, Mlv, 44V, 0603 Rohs Compliant Eaton Bussmann 90AJ6277
VARISTOR, MLV, 44V, 0603 ROHS COMPLIANT: YES

VARISTOR, MLV, 44V, 0603 ROHS COMPLIANT: YES

Supplier's Site
Varistor, Mlv, 44V, 0603; Voltage Rating Vac Eaton Bussmann - 28AJ5295 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 44V, 0603; Voltage Rating Vac Eaton Bussmann
28AJ5295
Varistor, Mlv, 44V, 0603; Voltage Rating Vac Eaton Bussmann 28AJ5295
VARISTOR, MLV, 44V, 0603; Voltage Rating VAC:12.7V; Voltage Rating VDC:18V; Product Range:MLVC Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: No

VARISTOR, MLV, 44V, 0603; Voltage Rating VAC:12.7V; Voltage Rating VDC:18V; Product Range:MLVC Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 28AJ5434 90AJ6277
Product Name Varistor, Mlv, 44V, 0603; Voltage Rating Vac Eaton Bussmann Varistor, Mlv, 44V, 0603 Rohs Compliant Eaton Bussmann
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diode and Rectifier - 284-SMP1340-011 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details