Eaton Corporation Chip Resistor - Surface Mount MFLA2512R3000FC

Description
RES 0.3 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES 0.3 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 283-MFLA2512R3000FCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
283-MFLA2512R3000FCCT-ND
Chip Resistor - Surface Mount 283-MFLA2512R3000FCCT-ND
RES 0.3 OHM 1% 1W 2512

RES 0.3 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 283-MFLA2512R3000FCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
283-MFLA2512R3000FCDKR-ND
Chip Resistor - Surface Mount 283-MFLA2512R3000FCDKR-ND
RES 0.3 OHM 1% 1W 2512

RES 0.3 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 283-MFLA2512R3000FCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
283-MFLA2512R3000FCTR-ND
Chip Resistor - Surface Mount 283-MFLA2512R3000FCTR-ND
RES 0.3 OHM 1% 1W 2512

RES 0.3 OHM 1% 1W 2512

Buy Now Datasheet
Res, R3, 1%, 1W, Metal Film, 2512 Rohs Compliant Eaton Bussmann - 61AK4234 - Newark, An Avnet Company
Chicago, IL, United States
Res, R3, 1%, 1W, Metal Film, 2512 Rohs Compliant Eaton Bussmann
61AK4234
Res, R3, 1%, 1W, Metal Film, 2512 Rohs Compliant Eaton Bussmann 61AK4234
RES, R3, 1%, 1W, METAL FILM, 2512 ROHS COMPLIANT: YES

RES, R3, 1%, 1W, METAL FILM, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 283-MFLA2512R3000FCCT-ND 61AK4234
Product Name Chip Resistor - Surface Mount Res, R3, 1%, 1W, Metal Film, 2512 Rohs Compliant Eaton Bussmann
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3482FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details