RES 0.047 OHM 1% 1/4W 0603
RES 0.047 OHM 1% 1/4W 0603
RES 0.047 OHM 1% 1/4W 0603
RES, R047, 1%, 0.25W, METAL FILM, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 283-MFL0603R0470FACT-ND | 61AK4261 |
| Product Name | Chip Resistor - Surface Mount | Res, R047, 1%, 0.25W, Metal Film, 0603 Rohs Compliant Eaton Bussmann |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Resistance Range | 0.0470 ohms |