Cooper Bussmann, Inc. Fuses, Cartridge Body Material Eaton Bussmann MDL-6A

Description
Fuses, Cartridge Body Material:Glass; Current Rating:6A; Diameter:6.35mm; Fuse Size/Group:1/4 x 1-1/4in; Fuse Terminals:Ferrule; Fuse Type:Time Delay; Length:31.75mm; Series:MDL; Voltage Rating:250V RoHS Compliant: No
Description
Fuses, Cartridge Body Material:Glass; Current Rating:6A; Diameter:6.35mm; Fuse Size/Group:1/4 x 1-1/4in; Fuse Terminals:Ferrule; Fuse Type:Time Delay; Length:31.75mm; Series:MDL; Voltage Rating:250V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Fuses, Cartridge Body Material Eaton Bussmann - 13C6513 - Newark, An Avnet Company
Chicago, IL, United States
Fuses, Cartridge Body Material Eaton Bussmann
13C6513
Fuses, Cartridge Body Material Eaton Bussmann 13C6513
Fuses, Cartridge Body Material:Glass; Current Rating:6A; Diameter:6.35mm; Fuse Size/Group:1/4 x 1-1/4in; Fuse Terminals:Ferrule; Fuse Type:Time Delay; Length:31.75mm; Series:MDL; Voltage Rating:250V RoHS Compliant: No

Fuses, Cartridge Body Material:Glass; Current Rating:6A; Diameter:6.35mm; Fuse Size/Group:1/4 x 1-1/4in; Fuse Terminals:Ferrule; Fuse Type:Time Delay; Length:31.75mm; Series:MDL; Voltage Rating:250V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 13C6513
Product Name Fuses, Cartridge Body Material Eaton Bussmann
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD119-B1-W01005 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details