Eaton Corporation Power Inductor MCQ1V2012-2R2-R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor - MCQ1V2012-2R2-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
MCQ1V2012-2R2-R
Power Inductor MCQ1V2012-2R2-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fixed Inductors - 283-MCQ1V2012-2R2-RTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

2.2µH Unshielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 283-MCQ1V2012-2R2-RDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 50MA 600 MOHM

FIXED IND 2.2UH 50MA 600 MOHM

Buy Now Datasheet
Fixed Inductors - 283-MCQ1V2012-2R2-RCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 50MA 600 MOHM

FIXED IND 2.2UH 50MA 600 MOHM

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MCQ1V2012-2R2-R 283-MCQ1V2012-2R2-RTR-ND
Product Name Power Inductor Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-56N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details