Eaton Corporation Fixed Inductors MCLA1608V2-390-R

Description
39nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 283-MCLA1608V2-390-RDKR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric)

39nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 283-MCLA1608V2-390-RCT-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric)

39nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 283-MCLA1608V2-390-RTR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric)

39nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
RF Chip Inductor - MCLA1608V2-390-R - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
MCLA1608V2-390-R
RF Chip Inductor MCLA1608V2-390-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 283-MCLA1608V2-390-RDKR-ND MCLA1608V2-390-R
Product Name Fixed Inductors RF Chip Inductor
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details