Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
150nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0805 (2012 Metric)
INDUCTOR, 150NH, 550MHZ, 0805; Inductance:150nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:550MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCL2012V2 Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
INDUCTOR, 150NH, 550MHZ, 0805; Inductance:150nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:550MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCL2012V2 Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MCL2012V2-151-R | 283-MCL2012V2-151-RTR-ND | 41AH6647 |
| Product Name | RF Chip Inductor | Fixed Inductors | Inductor, 150Nh, 550Mhz, 0805; Inductance Eaton Coiltronics |
| Technology | Multilayer | Multilayer | |
| Application | RF Choke | ||
| Inductance Range | 0.1500 microH | 0.1500 microH | |
| DCR | 1.2 ohms | 1.2 ohms | 1.2 ohms |
| Rated DC Current | 300 milliamps | 300 milliamps |