3nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
3nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
3nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
INDUCTOR, 3NH, 6GHZ, 0402; Inductance:3nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCL1005 Series; Inductance Tolerance:± 0.3nH RoHS Compliant: Yes
INDUCTOR, 3NH, 6GHZ, 0402 ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 283-MCL1005-3R0-RTR-ND | MCL1005-3R0-R | 41AH6395 | 74AH0752 |
| Product Name | Fixed Inductors | RF Chip Inductor | Inductor, 3Nh, 6Ghz, 0402; Inductance Eaton Coiltronics | Inductor, 3Nh, 6Ghz, 0402 Rohs Compliant Eaton Bussmann |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | |||
| Technology | Multilayer | Multilayer | ||
| Configuration | Fixed | |||
| DCR | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |