Eaton-ePDU® PUSHBUTTON, NON-ILLUMINATED PUSHBUTTON,FLUSH, MOMENTARY, BLUE BUTTON, BLACK BEZ M22S-D-B

Description
Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered in LED light units to ensure high-quality brightness and up to 100,000 hours of LED illumination. M22 operators are available with either a silver or a black colored nylon bezel. The space-saving modular construction of the M22 line makes on-the-job assembly fast and simplifies the stocking of both components and complete devices. Features Field Convertible Pushbuttons and Mushroom Operators from Maintained to Momentary Status Field Convertible Selector Switches from Momentary to Maintained Operation and Vice Versa Heavy-Duty Construction with a Minimum of IP66 and UL NEMA® Type 4X/13 on Front of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as Four-Way Pushbuttons and USB/RJ45 Bulkhead Interfaces Benefits Modular Construction Makes Assembly Fast and Simplifies Stocking of Components and Complete Devices LED Offering Only for Improved Brightness Quality and Up to 100,000 Hours of Operation in High Vibration Environments Plastic Construction is Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings All Normally Closed (NC) Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld Some M22 Operators are Capable of Communication Via ASi Protocol M22 Offers USB/RJ45 Connections
Description
Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered in LED light units to ensure high-quality brightness and up to 100,000 hours of LED illumination. M22 operators are available with either a silver or a black colored nylon bezel. The space-saving modular construction of the M22 line makes on-the-job assembly fast and simplifies the stocking of both components and complete devices. Features Field Convertible Pushbuttons and Mushroom Operators from Maintained to Momentary Status Field Convertible Selector Switches from Momentary to Maintained Operation and Vice Versa Heavy-Duty Construction with a Minimum of IP66 and UL NEMA® Type 4X/13 on Front of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as Four-Way Pushbuttons and USB/RJ45 Bulkhead Interfaces Benefits Modular Construction Makes Assembly Fast and Simplifies Stocking of Components and Complete Devices LED Offering Only for Improved Brightness Quality and Up to 100,000 Hours of Operation in High Vibration Environments Plastic Construction is Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings All Normally Closed (NC) Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld Some M22 Operators are Capable of Communication Via ASi Protocol M22 Offers USB/RJ45 Connections

Suppliers

Company
Product
Description
Supplier Links
PUSHBUTTON, NON-ILLUMINATED PUSHBUTTON,FLUSH, MOMENTARY, BLUE BUTTON, BLACK BEZ - 70057827 - Allied Electronics, Inc.
Fort Worth, TX, USA
PUSHBUTTON, NON-ILLUMINATED PUSHBUTTON,FLUSH, MOMENTARY, BLUE BUTTON, BLACK BEZ
70057827
PUSHBUTTON, NON-ILLUMINATED PUSHBUTTON,FLUSH, MOMENTARY, BLUE BUTTON, BLACK BEZ 70057827
Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered in LED light units to ensure high-quality brightness and up to 100,000 hours of LED illumination. M22 operators are available with either a silver or a black colored nylon bezel. The space-saving modular construction of the M22 line makes on-the-job assembly fast and simplifies the stocking of both components and complete devices. Features Field Convertible Pushbuttons and Mushroom Operators from Maintained to Momentary Status Field Convertible Selector Switches from Momentary to Maintained Operation and Vice Versa Heavy-Duty Construction with a Minimum of IP66 and UL NEMA® Type 4X/13 on Front of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as Four-Way Pushbuttons and USB/RJ45 Bulkhead Interfaces Benefits Modular Construction Makes Assembly Fast and Simplifies Stocking of Components and Complete Devices LED Offering Only for Improved Brightness Quality and Up to 100,000 Hours of Operation in High Vibration Environments Plastic Construction is Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings All Normally Closed (NC) Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld Some M22 Operators are Capable of Communication Via ASi Protocol M22 Offers USB/RJ45 Connections

Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered in LED light units to ensure high-quality brightness and up to 100,000 hours of LED illumination. M22 operators are available with either a silver or a black colored nylon bezel. The space-saving modular construction of the M22 line makes on-the-job assembly fast and simplifies the stocking of both components and complete devices.
Features

  • Field Convertible Pushbuttons and Mushroom Operators from Maintained to Momentary Status
  • Field Convertible Selector Switches from Momentary to Maintained Operation and Vice Versa
  • Heavy-Duty Construction with a Minimum of IP66 and UL NEMA® Type 4X/13 on Front of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications
  • Snap-Lock Contact Blocks and Light Units for Front or Base Mounting
  • Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator
  • Unique and Innovative Offerings, Such as Four-Way Pushbuttons and USB/RJ45 Bulkhead Interfaces
    Benefits
  • Modular Construction Makes Assembly Fast and Simplifies Stocking of Components and Complete Devices
  • LED Offering Only for Improved Brightness Quality and Up to 100,000 Hours of Operation in High Vibration Environments
  • Plastic Construction is Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications
  • High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications
  • Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings
  • All Normally Closed (NC) Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld
  • Some M22 Operators are Capable of Communication Via ASi Protocol
  • M22 Offers USB/RJ45 Connections
Supplier's Site
CHGP Pushbutton Non-Illuminated - M22S-D-B - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Pushbutton Non-Illuminated
M22S-D-B
CHGP Pushbutton Non-Illuminated M22S-D-B
NON-ILL MOM PB BLK-BZL FLSH BLU

NON-ILL MOM PB BLK-BZL FLSH BLU

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 70057827 M22S-D-B
Product Name PUSHBUTTON, NON-ILLUMINATED PUSHBUTTON,FLUSH, MOMENTARY, BLUE BUTTON, BLACK BEZ CHGP Pushbutton Non-Illuminated
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Features RoHS
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Mushroom Push Buttons - 2AMJ4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers