The M22-E2 is a flush mounting plate with two standardized locations for command devices, made of light anodized aluminum in RAL 7035 grey. It measures 105 mm in width and 72 mm in height, with 22.5 mm diameter openings for mounting. The plate provides IP65 degree of protection when used with a suitable enclosure and properly installed. It meets IEC/EN 60947-5, UL 508, and CSA-C22.2 No. 14-05 standards, and is UL listed and CSA certified with UL Type 3R, 4X, 12, and 13 ratings. Operating ambient temperature ranges from -25 °C to +70 °C. The plate is designed for use in control circuits and is not compatible with SmartWire-DT.
MOUNTING PLATE 2-HOLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 26C5863 |
| Product Name | Mounting Plate 2-Hole Eaton Moeller |