PB SWITCH, SPST-NO, 3A, 24VDC, PANEL; Product Range:RMQ-Titan M22 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 58M9442 |
| Product Name | Pb Switch, Spst-No, 3A, 24Vdc, Panel; Product Range Eaton Moeller |
| Actuator Specifications | Flush Pushbutton |
| Switch Function | Momentary Contact; Momentary |
| Configuration | Normally Open (NO) |