Eaton Corp. / Commercial Controls Division Limit Switch, Analog 4-20 Ma, 415Vac; Limit Switch Actuator Eaton Cutler Hammer LSE-AI-L

Description
LIMIT SWITCH, ANALOG 4-20 MA, 415VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:415V; Operating Force Max:3.5N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, ANALOG 4-20 MA, 415VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:415V; Operating Force Max:3.5N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Analog 4-20 Ma, 415Vac; Limit Switch Actuator Eaton Cutler Hammer - 84R6974 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Analog 4-20 Ma, 415Vac; Limit Switch Actuator Eaton Cutler Hammer
84R6974
Limit Switch, Analog 4-20 Ma, 415Vac; Limit Switch Actuator Eaton Cutler Hammer 84R6974
LIMIT SWITCH, ANALOG 4-20 MA, 415VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:415V; Operating Force Max:3.5N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes

LIMIT SWITCH, ANALOG 4-20 MA, 415VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:415V; Operating Force Max:3.5N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 84R6974
Product Name Limit Switch, Analog 4-20 Ma, 415Vac; Limit Switch Actuator Eaton Cutler Hammer
Maximum AC Voltage Rating 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details
Limit Switch - 45110402 - Radwell International
Specs
Device Type Linear Limit Switch
View Details
General Purpose Limit Switch - 801-ASN21 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers