FUSE CRTRDGE 1.4KA 600VAC/300VDC Product overview: KRP-C-1400SP from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KRP-C-1400SP can be used for catalog matching and distributor lookup.
1.4kA 600V AC 300V DC Fuse Cartridge Bolt Mount
KRP-C-1400SP FUSE, BUSSMANN, 1400A, KRP-C, CLASS L, TIME DELAY, 600V, 1400 AMP.. FREE 2 YEAR RADWELL WARRANTY
FUSE CRTRDGE 1.4KA 600VAC/300VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-KRP-C-1400SP | KRP-C-1400SP-ND | 10699610 | KRP-C-1400SP |
| Product Name | Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Bolt Mount | Bolt Mount | ||
| Approvals / Standards | RoHS | RoHS; UL; CSA | ||
| Rated Current | 1400 amps | 1400 amps | 1400 amps | 1400 amps |