Professional range of quick acting fuses available in a variety of current ratings from the JKS LIMITRON series. The fuses are designed to protect low interrupting capacity circuit breakers. Typical applications include power panelboards and machinery disconnects.
Various current ratings available
Current Rating = 90A
Voltage Rating = 600V ac
Fuse Speed = F
Fuse Size = 1.13 x 4.63mm
Diameter = 1.13mm
Overall Length = 4.63mm
FUSE CRTRDGE 90A 600VAC CYLINDR
Limitron® Class J Quick Acting Fuses
The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC.
Features
RS Components, Ltd. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | 8548963 | JKS-90 | 70150151 |
Product Name | Circuit Protection - Electrical, Specialty Fuses | Fuse;Cylinder;Fast Acting;90A;Class J;Dims 1.13x4.63";Cartridge;600VAC;Stud | |
Rated Voltage | 600 volts | 600 volts | 600 volts |