Cooper Bussmann, Inc. Circuit Protection - Electrical, Specialty Fuses JKS-20

Description
FUSE CARTRIDGE 20A 600VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
JKS-20
Circuit Protection - Electrical, Specialty Fuses JKS-20
FUSE CARTRIDGE 20A 600VAC

FUSE CARTRIDGE 20A 600VAC

Supplier's Site
 - 8548939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of quick acting fuses available in a variety of current ratings from the JKS LIMITRON series. The fuses are designed to protect low interrupting capacity circuit breakers. Typical applications include power panelboards and machinery disconnects. Various current ratings available Current Rating = 20A Voltage Rating = 600V ac Fuse Speed = F Fuse Size = 20.6 x 57.2mm Diameter = 20.6mm Overall Length = 57.2mm

Professional range of quick acting fuses available in a variety of current ratings from the JKS LIMITRON series. The fuses are designed to protect low interrupting capacity circuit breakers. Typical applications include power panelboards and machinery disconnects.
Various current ratings available
Current Rating = 20A
Voltage Rating = 600V ac
Fuse Speed = F
Fuse Size = 20.6 x 57.2mm
Diameter = 20.6mm
Overall Length = 57.2mm

Supplier's Site
Fuse;Cylinder;Fast Acting;20A;Class J;Dims 0.81x2.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;20A;Class J;Dims 0.81x2.25";Cartridge;600VAC;Stud
70150143
Fuse;Cylinder;Fast Acting;20A;Class J;Dims 0.81x2.25";Cartridge;600VAC;Stud 70150143
Limitron® Class J Quick-Acting Fuses The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC. Features Protects Low Interrupting Capacity Circuit Breakers Provides Component Short-Circuit Protection in Compliance with NEC 110-10, Where Protection Devices Shall Clear a Fault without “extensive damage” to the Circuit Components Specifications Interrupt Rating: 200,000 A RMS Sym.

Limitron® Class J Quick-Acting Fuses
The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC.
Features

  • Protects Low Interrupting Capacity Circuit Breakers
  • Provides Component Short-Circuit Protection in Compliance with NEC 110-10, Where Protection Devices Shall Clear a Fault without “extensive damage” to the Circuit Components Specifications
  • Interrupt Rating: 200,000 A RMS Sym.
Supplier's Site
Fuse, 20A, 600V, Fast Acting; Product Range Eaton Bussmann - 02B4083 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 20A, 600V, Fast Acting; Product Range Eaton Bussmann
02B4083
Fuse, 20A, 600V, Fast Acting; Product Range Eaton Bussmann 02B4083
FUSE, 20A, 600V, FAST ACTING; Product Range:LIMITRON JKS Series; Fuse Current:20A; Voltage Rating VAC:600VAC; Voltage Rating VDC:200VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4" RoHS Compliant: No

FUSE, 20A, 600V, FAST ACTING; Product Range:LIMITRON JKS Series; Fuse Current:20A; Voltage Rating VAC:600VAC; Voltage Rating VDC:200VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number JKS-20 8548939 70150143 02B4083
Product Name Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Fast Acting;20A;Class J;Dims 0.81x2.25";Cartridge;600VAC;Stud Fuse, 20A, 600V, Fast Acting; Product Range Eaton Bussmann
Rated Voltage 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813GMA-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Cylinder with Bolt Tabs for Semiconductor Protection - 10C22x58SC-1B - Altech Corp.
Specs
Fuse Type Blade
Fuse Material Ceramic
Mounting Replaceable
View Details
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification - 0217008. - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards RoHS; IEC
Features Fast Acting
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
4 suppliers