Professional range of quick acting fuses available in a variety of current ratings from the JKS LIMITRON series. The fuses are designed to protect low interrupting capacity circuit breakers. Typical applications include power panelboards and machinery disconnects.
Various current ratings available
Current Rating = 150A
Voltage Rating = 600V ac
Fuse Speed = F
Fuse Size = 41.4 x 146.1mm
Diameter = 41.4mm
Overall Length = 146.1mm
FUSE CRTRDGE 150A 600VAC CYLINDR
RS Components, Ltd. | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | 8548976 | JKS-150 |
Product Name | Circuit Protection - Electrical, Specialty Fuses | |
Rated Voltage | 600 volts | 600 volts |