Fuse Class T Very Fast Acting 80A 600V Bolt Tap Carton Product overview: JJS-80 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JJS-80 can be used for catalog matching and distributor lookup.
BUSSMANN Panel Accessories JJS-80
T-Tron® Very Fast Acting Fuses
FUSE CRTRDGE 80A 600VAC CYLINDR
| ERSAELECTRONICS PTE. LTD. | Radwell International | Galco Industrial Electronics | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-JJS-80 | JJS-80 | 70151016 | JJS-80 | |
| Product Name | 80A 600V Circuit Protection Fuse | Fuse | BUSS Fuses | Fuse;Cylinder;Very Fast Acting;80A;Class T;Dims 2.95x0.75";Melamine;Cartridge | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | ||||
| Rated Voltage | 600 volts | 600 volts | 600 volts | ||
| Rated Current | 80 amps | 80 amps | 80 amps | ||
| Fuse Material | Melamine |