Professional range of Cooper Bussmann quick acting fuses from the JJS series. The fuses are generally used within electric heat circuits, disconnect switches and meters
Body Material - Melamine. Various current ratings available
Current Rating = 175A
Voltage Rating = 600V ac
Fuse Speed = F
Fuse Size = 82.6 x 42.1mm
Diameter = 82.6mm
Overall Length = 42.1mm
FUSE CRTRDGE 175A 600VAC CYLINDR
RS Components, Ltd. | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | 8484128 | JJS-175 |
Product Name | Circuit Protection - Electrical, Specialty Fuses | |
Rated Voltage | 600 volts | 600 volts |