FUSE, 100A, 600VAC, VERY FAST ACTING
FUSE CRTRDGE 100A 600VAC CYLINDR
Professional range of Cooper Bussmann quick acting fuses from the JJS series. The fuses are generally used within electric heat circuits, disconnect switches and meters
Body Material - Melamine. Various current ratings available
Current Rating = 100A
Voltage Rating = 600V ac
Fuse Speed = F
Fuse Size = 75 x 41.7mm
Diameter = 75mm
Overall Length = 41.7mm
Manufacturer: Eaton - Bussmann Electrical Division
Win Source Part Number: 813296-JJS-100
Packaging: Bulk
Mounting Style: Bolt Mount
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Response Time: Fast Blow
Approvals: CE, CSA, UL
Applications: Electrical, Industrial
Class: T
Dimension: 1.660" L x 0.880" W (42.16mm x 22.35mm)
Manufacturer Package: Cylindrical, Blade Terminal (Bolt)
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100A
Breaking Capacity at Rated Voltage: 200kA
FUSE, FAST ACTING, 100A, 600VAC; Product Range:Limitron JJS Series; Fuse Current:100A; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Size Metric:19.05mm x 41.66mm; Fuse Size Imperial:0.75" x 1.64" RoHS Compliant: Yes
T-Tron® Very Fast Acting Fuses
Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
Product Number | JJS-100 | JJS-100 | 8484112 | 813296-JJS-100 | 94F2087 | 70151017 |
Product Name | BUSS UL Class T | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses - JJS-100 | Fuse, Fast Acting, 100A, 600Vac; Product Range Eaton Bussmann | Fuse;Cylinder;Very Fast Acting;100A;Class T;Dims 2.95x0.75";Melamine;Cartridge | |
Rated Voltage | 600 volts | 600 volts | 600 volts | 600 volts | 600 volts | |
Rated Current | 100 amps | 100 amps | 100 amps | 100 amps | 100 amps | |
Rated Breaking Capacity | 200000 amps | 200000 amps | ||||
Mounting | Bolt Mount | Stud |