FUSE CARTRIDGE 80A 300VAC/160VDC
Professional range of Cooper Bussmann quick acting fuses from the JJN series. The fuses are generally used within electric heat circuits, disconnect switches and meters
Various current ratings available
Current Rating = 80A
Voltage Rating = 160V dc
Fuse Speed = F
Fuse Size = 19.1 x 21.4mm
Diameter = 19.1mm
Overall Length = 21.4mm
T-Tron® Very Fast Acting Fuses
Acme Chip Technology Co., Limited | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | JJN-80 | 8484068 | 70151000 |
Product Name | Circuit Protection - Electrical, Specialty Fuses | Fuse;Cylinder;Very Fast Acting;80A;Class T;Dims 2.16x0.75";Cartridge;300VAC | |
Rated Voltage | 300 volts | 160 volts | 300 volts |