FUSE, 400A, 300V, VERY FAST ACTING
Professional range of Cooper Bussmann quick acting fuses from the JJN series. The fuses are generally used within electric heat circuits, disconnect switches and meters
Various current ratings available
Current Rating = 400A
Voltage Rating = 160V dc
Fuse Speed = F
Fuse Size = 25.4 x 21.8mm
Diameter = 25.4mm
Overall Length = 21.8mm
Galco Industrial Electronics | RS Components, Ltd. | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | JJN-400 | 8484295 |
Product Name | BUSS UL Class T | |
Rated Voltage | 160 volts |